☰
MX580SH
MX580SH
Active
Description:  MX580 +2.5V REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MX580SH Datasheet
History Price: $10.80000
In Stock: 5665
MX580SH Specification
Specification
Part No
MX580SH
Category
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
-
Tolerance
?.4%
Temperature Coefficient
55ppm/ ℃
Noise - 0.1Hz to 10Hz
60μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
4.5V ~ 30V
Current - Supply
1.5mA
Current - Cathode
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-206AC, TO-52-3 Metal Can
Supplier Device Package
TO-52
MX580SH PDF Datasheet
MX580SH Related Parts
MX580JESA
MX580JESA
Maxim Integrated
MX580 +2.5V REFERENCE
MX581TH
MX581TH
Maxim Integrated
MX581 10V REFERENCE
MX584JN
MX584JN
Maxim Integrated
VOLTAGE REFERENCE
MX584KH
MX584KH
Maxim Integrated
VOLTAGE REFERENCE
MX584SQ
MX584SQ
Maxim Integrated
VOLTAGE REFERENCE
MX584TH
MX584TH
Maxim Integrated
IC VREF SERIES 0.3% TO99-8
MX580SH Compare Parts
  • MX580SH vs MX584KH
  • MX580SH vs MX584JN
  • MX580SH vs MX581TH
  • MX580SH vs MX580JESA
  • MX580SH vs MX584TH
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend