Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX8891EXK19+T
MAX8891EXK19+T
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.9V 150MA SC70-5
Manufacturer:
Maxim Integrated
Datasheet:
MAX8891EXK19+T Datasheet
History Price: $0.58000
In Stock: 1400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8891EXK19+T Specification
Specification
Part No
MAX8891EXK19+T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
1.9V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
150mA
Current - Quiescent (Iq)
40 μA
Current - Supply (Max)
-
PSRR
65dB (10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
MAX8891EXK19+T PDF Datasheet
MAX8891EXK19+T Datasheet
Click and Download: MAX8891EXK19+T Datasheet
MAX8891EXK19+T Related Parts
MAX15006AASA+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AATT+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006BASA+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX8891EXK19+T Compare Parts
MAX8891EXK19+T vs MAX8940EXK28+T
MAX8891EXK19+T vs MAX8902BATA/V+T
MAX8891EXK19+T vs MAX8902BATA+TG1D
MAX8891EXK19+T vs MAX8902BATA+T
MAX8891EXK19+T vs MAX8902AATA/V+T
MAX8891EXK19+T vs MAX8902AATA+TGC1
MAX8891EXK19+T vs MAX8902AATA+TG05
MAX8891EXK19+T vs MAX8902AATA+T
MAX8891EXK19+T vs MAX8902AATA+G47
MAX8891EXK19+T vs MAX8892EXK+T
MAX8891EXK19+T vs MAX8891EXK89+T
MAX8891EXK19+T vs MAX8891EXK45+T
MAX8891EXK19+T vs MAX8891EXK45+
MAX8891EXK19+T vs MAX8891EXK35+T
MAX8891EXK19+T vs MAX8891EXK33/V+T
MAX8891EXK19+T vs MAX8891EXK33+T
MAX8891EXK19+T vs MAX8891EXK31+T
MAX8891EXK19+T vs MAX8891EXK30+T
MAX8891EXK19+T vs MAX8891EXK29+T
MAX8891EXK19+T vs MAX8891EXK28+T
MAX8891EXK19+T vs MAX8891EXK27+T
MAX8891EXK19+T vs MAX8891EXK27+
MAX8891EXK19+T vs MAX8891EXK26+T
MAX8891EXK19+T vs MAX8891EXK26+
MAX8891EXK19+T vs MAX8891EXK25+T
MAX8891EXK19+T vs MAX8891EXK18+T
MAX8891EXK19+T vs MAX8891EXK15+T
MAX8891EXK19+T vs MAX8888EZK33-T
MAX8891EXK19+T vs MAX8888EZK33+T
MAX8891EXK19+T vs MAX8888EZK33
MAX8891EXK19+T vs MAX8888EZK32+T
MAX8891EXK19+T vs MAX8888EZK31+T
MAX8891EXK19+T vs MAX8888EZK30+T
MAX8891EXK19+T vs MAX8888EZK29+T
MAX8891EXK19+T vs MAX8888EZK29
MAX8891EXK19+T vs MAX8888EZK28+T
MAX8891EXK19+T vs MAX8888EZK27+T
MAX8891EXK19+T vs MAX8888EZK26+T
MAX8891EXK19+T vs MAX8888EZK25T+T
MAX8891EXK19+T vs MAX8888EZK25-T
Customer Reviews
4.95 out of 5.00 stars from 70 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.