MAX8891EXK19+T
MAX8891EXK19+T
Obsolete
Description:  IC REG LINEAR 1.9V 150MA SC70-5
Manufacturer:  Maxim Integrated
History Price: $0.58000
In Stock: 1400
MAX8891EXK19+T vs MAX8902BATA/V+T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
1.9V
0.6V
Voltage - Output (Max)
-
5.3V
Voltage Dropout (Max)
-
0.12V @ 500mA
Current - Output
150mA
500mA
Current - Quiescent (Iq)
40 μA
120 μA
Current - Supply (Max)
-
160 μA
PSRR
65dB (10kHz)
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
Enable
Enable, Power Good
Protection Features
Over Current, Over Temperature
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-WFDFN Exposed Pad
Supplier Device Package
SC-70-5
8-TDFN-EP (2x2)