Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX8891EXK19+T
MAX8891EXK19+T
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.9V 150MA SC70-5
Manufacturer:
Maxim Integrated
Datasheet:
MAX8891EXK19+T Datasheet
History Price: $0.58000
In Stock: 1400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8891EXK19+T vs MAX8888EZK33
Part No
MAX8891EXK19+T
MAX8888EZK33
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
1.9V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.15V @ 300mA (Typ)
Current - Output
150mA
300mA
Current - Quiescent (Iq)
40 μA
100 μA
Current - Supply (Max)
-
65 μA
PSRR
65dB (10kHz)
40dB (1kHz)
Control Features
Enable
Enable, Power Good
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
SC-70-5
TSOT-23-5