MAX3869EHJ+T
MAX3869EHJ+T
Active
Description:  IC LASER DRVR 2.5GB 5.5V 32TQFP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 3500
MAX3869EHJ+T Specification
Specification
Part No
MAX3869EHJ+T
Category
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver (Fiber Optic)
Data Rate
2.5Gbps
Number of Channels
2
Voltage - Supply
3.14V ~ 5.5V
Current - Supply
64 mA
Current - Modulation
60mA
Current - Bias
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
32-TQFP Exposed Pad
Supplier Device Package
32-TQFP-EP (5x5)
Mounting Type
Surface Mount
MAX3869EHJ+T PDF Datasheet
MAX3869EHJ+T Related Parts
MAX24001TL+
MAX24001TL+
Maxim Integrated
2.5G BURST MODE LASER XCVR TQFN
MAX24001TL+T
MAX24001TL+T
Maxim Integrated
IC LASER DRVR 2.5GB 3.6V 40TQFN
MAX3263CAG
MAX3263CAG
Maxim Integrated
IC LASER CTRL 155MBPS 5.25V SSOP
MAX3263CAG+
MAX3263CAG+
Maxim Integrated
IC LASER CTRL 155MBPS 5.25V SSOP
MAX3263CAG+T
MAX3263CAG+T
Maxim Integrated
IC LASER CTRL 155MBPS 5.25V SSOP
MAX3273ETG+
MAX3273ETG+
Maxim Integrated
IC LASER DRVR 2.7GB 3.6V 24TQFN
MAX3273ETG+T
MAX3273ETG+T
Maxim Integrated
IC LASER DRVR 2.7GB 3.6V 24TQFN
MAX3273ETG+TD
MAX3273ETG+TD
Maxim Integrated
IC LASER DRVR 2.7GB 3.6V 24TQFN
MAX3286CGI
MAX3286CGI
Maxim Integrated
LAN LASER DRIVER
MAX3286CTI+
MAX3286CTI+
Maxim Integrated
IC LASER DRVR 1.25GB 5.5V 28TQFN
MAX3286CTI+T
MAX3286CTI+T
Maxim Integrated
IC LASER DRVR 1.25GB 5.5V 28TQFN
MAX3287CUE
MAX3287CUE
Maxim Integrated
LAN LASER DRIVER
MAX3869EHJ+T Compare Parts
  • MAX3869EHJ+T vs MAX3996CTP+T
  • MAX3869EHJ+T vs MAX3996CTP+
  • MAX3869EHJ+T vs MAX3996CGP-T
  • MAX3869EHJ+T vs MAX3996CGP
  • MAX3869EHJ+T vs MAX3975UBA-T
  • MAX3869EHJ+T vs MAX3975UBA
  • MAX3869EHJ+T vs MAX3967AETG+T
  • MAX3869EHJ+T vs MAX3967AETG+
  • MAX3869EHJ+T vs MAX3949ETE+T
  • MAX3869EHJ+T vs MAX3949ETE+
  • MAX3869EHJ+T vs MAX3948ETE+T
  • MAX3869EHJ+T vs MAX3948ETE+
  • MAX3869EHJ+T vs MAX3946ETG+T
  • MAX3869EHJ+T vs MAX3946ETG+
  • MAX3869EHJ+T vs MAX3869ETJ+T
  • MAX3869EHJ+T vs MAX3869ETJ+
  • MAX3869EHJ+T vs MAX3869EHJ+
  • MAX3869EHJ+T vs MAX3869EHJ
  • MAX3869EHJ+T vs MAX3869EGJ
  • MAX3869EHJ+T vs MAX3867ECM
  • MAX3869EHJ+T vs MAX3865EGJ
  • MAX3869EHJ+T vs MAX3863ETJ+T
  • MAX3869EHJ+T vs MAX3863ETJ+
  • MAX3869EHJ+T vs MAX3863EGJ
  • MAX3869EHJ+T vs MAX3799ETJ+T
  • MAX3869EHJ+T vs MAX3799ETJ+
  • MAX3869EHJ+T vs MAX3795ETG+T
  • MAX3869EHJ+T vs MAX3795ETG+
  • MAX3869EHJ+T vs MAX3795ETG
  • MAX3869EHJ+T vs MAX3766EEP-T
  • MAX3869EHJ+T vs MAX3766EEP+T
  • MAX3869EHJ+T vs MAX3766EEP+
  • MAX3869EHJ+T vs MAX3766EEP
  • MAX3869EHJ+T vs MAX3741HETE#G16
  • MAX3869EHJ+T vs MAX3741HETE
  • MAX3869EHJ+T vs MAX3741ETE
  • MAX3869EHJ+T vs MAX3740AETG-T
  • MAX3869EHJ+T vs MAX3740AETG+T
  • MAX3869EHJ+T vs MAX3740AETG+
  • MAX3869EHJ+T vs MAX3740AETG
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.