Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3263CAG
MAX3263CAG
Obsolete
PMIC - Laser Drivers
Description:
IC LASER CTRL 155MBPS 5.25V SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3263CAG Datasheet
History Price: $3.88000
In Stock: 47100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3263CAG Specification
Specification
Part No
MAX3263CAG
Category
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Controller (Fiber Optic)
Data Rate
155Mbps
Number of Channels
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
50 mA
Current - Modulation
30mA
Current - Bias
60 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
Mounting Type
Surface Mount
MAX3263CAG PDF Datasheet
MAX3263CAG Datasheet
Click and Download: MAX3263CAG Datasheet
MAX3263CAG Related Parts
MAX24001TL+
Maxim Integrated
2.5G BURST MODE LASER XCVR TQFN
MAX24001TL+T
Maxim Integrated
IC LASER DRVR 2.5GB 3.6V 40TQFN
MAX3263CAG+
Maxim Integrated
IC LASER CTRL 155MBPS 5.25V SSOP
MAX3263CAG+T
Maxim Integrated
IC LASER CTRL 155MBPS 5.25V SSOP
MAX3273ETG+
Maxim Integrated
IC LASER DRVR 2.7GB 3.6V 24TQFN
MAX3273ETG+T
Maxim Integrated
IC LASER DRVR 2.7GB 3.6V 24TQFN
MAX3273ETG+TD
Maxim Integrated
IC LASER DRVR 2.7GB 3.6V 24TQFN
MAX3286CGI
Maxim Integrated
LAN LASER DRIVER
MAX3286CTI+
Maxim Integrated
IC LASER DRVR 1.25GB 5.5V 28TQFN
MAX3286CTI+T
Maxim Integrated
IC LASER DRVR 1.25GB 5.5V 28TQFN
MAX3287CUE
Maxim Integrated
LAN LASER DRIVER
MAX3288CUE
Maxim Integrated
LAN LASER DRIVER
MAX3263CAG Compare Parts
MAX3263CAG vs MAX3996CTP+T
MAX3263CAG vs MAX3996CTP+
MAX3263CAG vs MAX3996CGP-T
MAX3263CAG vs MAX3996CGP
MAX3263CAG vs MAX3975UBA-T
MAX3263CAG vs MAX3975UBA
MAX3263CAG vs MAX3967AETG+T
MAX3263CAG vs MAX3967AETG+
MAX3263CAG vs MAX3949ETE+T
MAX3263CAG vs MAX3949ETE+
MAX3263CAG vs MAX3948ETE+T
MAX3263CAG vs MAX3948ETE+
MAX3263CAG vs MAX3946ETG+T
MAX3263CAG vs MAX3946ETG+
MAX3263CAG vs MAX3869ETJ+T
MAX3263CAG vs MAX3869ETJ+
MAX3263CAG vs MAX3869EHJ-T
MAX3263CAG vs MAX3869EHJ+T
MAX3263CAG vs MAX3869EHJ+
MAX3263CAG vs MAX3869EHJ
MAX3263CAG vs MAX3869EGJ
MAX3263CAG vs MAX3867ECM
MAX3263CAG vs MAX3865EGJ
MAX3263CAG vs MAX3863ETJ+T
MAX3263CAG vs MAX3863ETJ+
MAX3263CAG vs MAX3863EGJ
MAX3263CAG vs MAX3799ETJ+T
MAX3263CAG vs MAX3799ETJ+
MAX3263CAG vs MAX3795ETG+T
MAX3263CAG vs MAX3795ETG+
MAX3263CAG vs MAX3795ETG
MAX3263CAG vs MAX3766EEP-T
MAX3263CAG vs MAX3766EEP+T
MAX3263CAG vs MAX3766EEP+
MAX3263CAG vs MAX3766EEP
MAX3263CAG vs MAX3741HETE#G16
MAX3263CAG vs MAX3741HETE
MAX3263CAG vs MAX3741ETE
MAX3263CAG vs MAX3740AETG-T
MAX3263CAG vs MAX3740AETG+T
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping