Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3869EHJ+T
MAX3869EHJ+T
Active
PMIC - Laser Drivers
Description:
IC LASER DRVR 2.5GB 5.5V 32TQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3869EHJ+T Datasheet
History Price: Active
In Stock: 3500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3869EHJ+T vs MAX3975UBA
Part No
MAX3869EHJ+T
MAX3975UBA
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Modulator Driver
Data Rate
2.5Gbps
10.7Gbps
Number of Channels
2
1
Voltage - Supply
3.14V ~ 5.5V
2.97V ~ 3.63V
Current - Supply
64 mA
106 mA
Current - Modulation
60mA
12mA
Current - Bias
100 mA
10 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Package / Case
32-TQFP Exposed Pad
20-WFBGA, CSPBGA
Supplier Device Package
32-TQFP-EP (5x5)
20-UCSP (2.54x2.54)
Mounting Type
Surface Mount
Surface Mount