MAX3740AETG
MAX3740AETG
Obsolete
Description:  IC LASER DRVR 3.2GB 3.63V 24TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX3740AETG Datasheet
History Price: Obsolete
In Stock: 44900
MAX3740AETG Specification
Specification
Part No
MAX3740AETG
Category
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver (Fiber Optic)
Data Rate
3.2Gbps
Number of Channels
1
Voltage - Supply
2.97V ~ 3.63V
Current - Supply
55 mA
Current - Modulation
15mA
Current - Bias
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
Mounting Type
Surface Mount
MAX3740AETG Related Parts
MAX24001TL+
MAX24001TL+
Maxim Integrated
2.5G BURST MODE LASER XCVR TQFN
MAX24001TL+T
MAX24001TL+T
Maxim Integrated
IC LASER DRVR 2.5GB 3.6V 40TQFN
MAX3263CAG
MAX3263CAG
Maxim Integrated
IC LASER CTRL 155MBPS 5.25V SSOP
MAX3263CAG+
MAX3263CAG+
Maxim Integrated
IC LASER CTRL 155MBPS 5.25V SSOP
MAX3263CAG+T
MAX3263CAG+T
Maxim Integrated
IC LASER CTRL 155MBPS 5.25V SSOP
MAX3273ETG+
MAX3273ETG+
Maxim Integrated
IC LASER DRVR 2.7GB 3.6V 24TQFN
MAX3273ETG+T
MAX3273ETG+T
Maxim Integrated
IC LASER DRVR 2.7GB 3.6V 24TQFN
MAX3273ETG+TD
MAX3273ETG+TD
Maxim Integrated
IC LASER DRVR 2.7GB 3.6V 24TQFN
MAX3286CGI
MAX3286CGI
Maxim Integrated
LAN LASER DRIVER
MAX3286CTI+
MAX3286CTI+
Maxim Integrated
IC LASER DRVR 1.25GB 5.5V 28TQFN
MAX3286CTI+T
MAX3286CTI+T
Maxim Integrated
IC LASER DRVR 1.25GB 5.5V 28TQFN
MAX3287CUE
MAX3287CUE
Maxim Integrated
LAN LASER DRIVER
MAX3740AETG Compare Parts
  • MAX3740AETG vs MAX3996CTP+T
  • MAX3740AETG vs MAX3996CTP+
  • MAX3740AETG vs MAX3996CGP-T
  • MAX3740AETG vs MAX3996CGP
  • MAX3740AETG vs MAX3975UBA-T
  • MAX3740AETG vs MAX3975UBA
  • MAX3740AETG vs MAX3967AETG+T
  • MAX3740AETG vs MAX3967AETG+
  • MAX3740AETG vs MAX3949ETE+T
  • MAX3740AETG vs MAX3949ETE+
  • MAX3740AETG vs MAX3948ETE+T
  • MAX3740AETG vs MAX3948ETE+
  • MAX3740AETG vs MAX3946ETG+T
  • MAX3740AETG vs MAX3946ETG+
  • MAX3740AETG vs MAX3869ETJ+T
  • MAX3740AETG vs MAX3869ETJ+
  • MAX3740AETG vs MAX3869EHJ-T
  • MAX3740AETG vs MAX3869EHJ+T
  • MAX3740AETG vs MAX3869EHJ+
  • MAX3740AETG vs MAX3869EHJ
  • MAX3740AETG vs MAX3869EGJ
  • MAX3740AETG vs MAX3867ECM
  • MAX3740AETG vs MAX3865EGJ
  • MAX3740AETG vs MAX3863ETJ+T
  • MAX3740AETG vs MAX3863ETJ+
  • MAX3740AETG vs MAX3863EGJ
  • MAX3740AETG vs MAX3799ETJ+T
  • MAX3740AETG vs MAX3799ETJ+
  • MAX3740AETG vs MAX3795ETG+T
  • MAX3740AETG vs MAX3795ETG+
  • MAX3740AETG vs MAX3795ETG
  • MAX3740AETG vs MAX3766EEP-T
  • MAX3740AETG vs MAX3766EEP+T
  • MAX3740AETG vs MAX3766EEP+
  • MAX3740AETG vs MAX3766EEP
  • MAX3740AETG vs MAX3741HETE#G16
  • MAX3740AETG vs MAX3741HETE
  • MAX3740AETG vs MAX3741ETE
  • MAX3740AETG vs MAX3740AETG-T
  • MAX3740AETG vs MAX3740AETG+T
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping