MAX3740AETG
MAX3740AETG
Obsolete
Description:  IC LASER DRVR 3.2GB 3.63V 24TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX3740AETG Datasheet
History Price: Obsolete
In Stock: 44900
MAX3740AETG vs MAX3949ETE+T
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
3.2Gbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
2.95V ~ 3.63V
Current - Supply
55 mA
55 mA
Current - Modulation
15mA
85mA
Current - Bias
15 mA
105 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 95 ℃
Package / Case
24-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
16-TQFN (3x3)
Mounting Type
Surface Mount
Surface Mount