Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated ICL7653CPA
ICL7653CPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZER-DRIFT 1CIRC 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
ICL7653CPA Datasheet
History Price: $3.09000
In Stock: 5700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICL7653CPA Specification
Specification
Part No
ICL7653CPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Chopper (Zero-Drift)
Number of Circuits
1
Output Type
-
Slew Rate
2.5V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
4 pA
Voltage - Input Offset
700 mV
Current - Supply
1.2mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
ICL7653CPA PDF Datasheet
ICL7653CPA Datasheet
Click and Download: ICL7653CPA Datasheet
ICL7653CPA Related Parts
ICL7606MJN
Harris Corporation
IC INST AMP 1 CIRCUIT 18CERDIP
ICL7611ACPA
Harris Corporation
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611ACPA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611ACPA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611ACSA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7611ACTV
Harris Corporation
IC CMOS 1 CIRCUIT TO99-8
ICL7611BCPA
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611BCPA
Harris Corporation
IC CMOS 1 CIRCUIT 8DIP
ICL7611BCPA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611BCPA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611BCSA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7611BCSA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7653CPA Compare Parts
ICL7653CPA vs ICL8021MTY
ICL7653CPA vs ICL8021CPA
ICL7653CPA vs ICL7653CSA
ICL7653CPA vs ICL7652P
ICL7653CPA vs ICL7652CWE+T
ICL7653CPA vs ICL7652CWE+
ICL7653CPA vs ICL7652CWE
ICL7653CPA vs ICL7652CPD+
ICL7653CPA vs ICL7652CPD
ICL7653CPA vs ICL7652CPA+
ICL7653CPA vs ICL7652BCPD
ICL7653CPA vs ICL7652BCPA
ICL7653CPA vs ICL7650SITV-1
ICL7653CPA vs ICL7650SIPD
ICL7653CPA vs ICL7650SIPA-1
ICL7653CPA vs ICL7650SIJA-1
ICL7653CPA vs ICL7650SCPDZ
ICL7653CPA vs ICL7650SCPD
ICL7653CPA vs ICL7650SCPA-1Z
ICL7653CPA vs ICL7650SCPA-1
ICL7653CPA vs ICL7650SCPA-1
ICL7653CPA vs ICL7650SCBD
ICL7653CPA vs ICL7650SCBA-1ZT
ICL7653CPA vs ICL7650SCBA-1Z
ICL7653CPA vs ICL7650SCBA-1T
ICL7653CPA vs ICL7650SCBA-1
ICL7653CPA vs ICL7650SCBA-1
ICL7653CPA vs ICL7650MJD/HR
ICL7653CPA vs ICL7650CTV
ICL7653CPA vs ICL7650CSD+T
ICL7653CPA vs ICL7650CSD+
ICL7653CPA vs ICL7650CSD
ICL7653CPA vs ICL7650CSA+T
ICL7653CPA vs ICL7650CSA+
ICL7653CPA vs ICL7650CPD-2
ICL7653CPA vs ICL7650CPD+
ICL7653CPA vs ICL7650CPD
ICL7653CPA vs ICL7650CPA+
ICL7653CPA vs ICL7650CPA
ICL7653CPA vs ICL7650BCSD
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!