Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated ICL7653CPA
ICL7653CPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZER-DRIFT 1CIRC 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
ICL7653CPA Datasheet
History Price: $3.09000
In Stock: 5700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICL7653CPA vs ICL7652P
Part No
ICL7653CPA
ICL7652P
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Texas Instruments
Series
-
LinCMOS
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
Chopper (Zero-Drift)
Zero-Drift
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
3.1V/μs
Gain Bandwidth Product
2 MHz
1.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
4 pA
Voltage - Input Offset
700 mV
600 μV
Current - Supply
1.2mA
1.5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.5 V
3.8 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP