Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation ICL7611BCPA
ICL7611BCPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 1 CIRCUIT 8DIP
Manufacturer:
Harris Corporation
Datasheet:
ICL7611BCPA Datasheet
History Price: $1.36000
In Stock: 18500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICL7611BCPA Specification
Specification
Part No
ICL7611BCPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.6V/μs
Gain Bandwidth Product
1.4 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
5 mV
Current - Supply
1mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
ICL7611BCPA PDF Datasheet
ICL7611BCPA Datasheet
Click and Download: ICL7611BCPA Datasheet
ICL7611BCPA Related Parts
ICL7606MJN
Harris Corporation
IC INST AMP 1 CIRCUIT 18CERDIP
ICL7611ACPA
Harris Corporation
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611ACPA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611ACPA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611ACSA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7611ACTV
Harris Corporation
IC CMOS 1 CIRCUIT TO99-8
ICL7611BCPA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611BCSA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7611BCSA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7611BCSA+T
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7611BCSA-T
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7611DCBA
Intersil
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7611BCPA Compare Parts
ICL7611BCPA vs ICL8021MTY
ICL7611BCPA vs ICL8021CPA
ICL7611BCPA vs ICL7653CSA
ICL7611BCPA vs ICL7653CPA
ICL7611BCPA vs ICL7652P
ICL7611BCPA vs ICL7652CWE+T
ICL7611BCPA vs ICL7652CWE+
ICL7611BCPA vs ICL7652CWE
ICL7611BCPA vs ICL7652CPD+
ICL7611BCPA vs ICL7652CPD
ICL7611BCPA vs ICL7652CPA+
ICL7611BCPA vs ICL7652BCPD
ICL7611BCPA vs ICL7652BCPA
ICL7611BCPA vs ICL7650SITV-1
ICL7611BCPA vs ICL7650SIPD
ICL7611BCPA vs ICL7650SIPA-1
ICL7611BCPA vs ICL7650SIJA-1
ICL7611BCPA vs ICL7650SCPDZ
ICL7611BCPA vs ICL7650SCPD
ICL7611BCPA vs ICL7650SCPA-1Z
ICL7611BCPA vs ICL7650SCPA-1
ICL7611BCPA vs ICL7650SCPA-1
ICL7611BCPA vs ICL7650SCBD
ICL7611BCPA vs ICL7650SCBA-1ZT
ICL7611BCPA vs ICL7650SCBA-1Z
ICL7611BCPA vs ICL7650SCBA-1T
ICL7611BCPA vs ICL7650SCBA-1
ICL7611BCPA vs ICL7650SCBA-1
ICL7611BCPA vs ICL7650MJD/HR
ICL7611BCPA vs ICL7650CTV
ICL7611BCPA vs ICL7650CSD+T
ICL7611BCPA vs ICL7650CSD+
ICL7611BCPA vs ICL7650CSD
ICL7611BCPA vs ICL7650CSA+T
ICL7611BCPA vs ICL7650CSA+
ICL7611BCPA vs ICL7650CPD-2
ICL7611BCPA vs ICL7650CPD+
ICL7611BCPA vs ICL7650CPD
ICL7611BCPA vs ICL7650CPA+
ICL7611BCPA vs ICL7650CPA
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.