DS1869-50
DS1869-50
Obsolete
Description:  IC DGTL POT 50KOHM 64TAP 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1869-50 Datasheet
History Price: Obsolete
In Stock: 48700
DS1869-50 Specification
Specification
Part No
DS1869-50
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Series
Dallastat
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
64
Resistance (Ohms)
50k
Interface
Pushbutton, Serial
Memory Type
Non-Volatile
Voltage - Supply
?.7V ~ 8V
Features
-
Tolerance
?0%
Temperature Coefficient (Typ)
750ppm/ ℃
Mounting Type
Through Hole
Supplier Device Package
16-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
400
DS1869-50 PDF Datasheet
DS1869-50 Related Parts
DS1267-010
DS1267-010
Maxim Integrated
IC DGTL POT 10KOHM 256TAP 14DIP
DS1267-010+
DS1267-010+
Maxim Integrated
IC DGTL POT 10KOHM 256TAP 14DIP
DS1267-050
DS1267-050
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 14DIP
DS1267-050+
DS1267-050+
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 14DIP
DS1267-100
DS1267-100
Maxim Integrated
IC DGT POT 100KOHM 256TAP 14DIP
DS1267-100+
DS1267-100+
Maxim Integrated
IC DGT POT 100KOHM 256TAP 14DIP
DS1267BE-010+
DS1267BE-010+
Maxim Integrated
IC DGT POT 10KOHM 256TAP 20TSSOP
DS1267BE-010+T/R
DS1267BE-010+T/R
Maxim Integrated
IC DGT POT 10KOHM 256TAP 20TSSOP
DS1267BE-050+
DS1267BE-050+
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP
DS1267BE-050+T/R
DS1267BE-050+T/R
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP
DS1267BE-100+
DS1267BE-100+
Maxim Integrated
IC DGT POT 100KOHM 256TP 20TSSOP
DS1267BE-100+T/R
DS1267BE-100+T/R
Maxim Integrated
IC DGT POT 100KOHM 256TP 20TSSOP
DS1869-50 Compare Parts
  • DS1869-50 vs DS1882Z-050+
  • DS1869-50 vs DS1882E-050+T&R
  • DS1869-50 vs DS1882E-050+
  • DS1869-50 vs DS1881Z-050+T&R
  • DS1869-50 vs DS1881Z-050+
  • DS1869-50 vs DS1881E-050+T&R
  • DS1869-50 vs DS1881E-050+
  • DS1869-50 vs DS1869S-C10+T&R
  • DS1869-50 vs DS1869S-C04+
  • DS1869-50 vs DS1869S-C04
  • DS1869-50 vs DS1869S-50+
  • DS1869-50 vs DS1869S-50
  • DS1869-50 vs DS1869S-100+T&R
  • DS1869-50 vs DS1869S-100+
  • DS1869-50 vs DS1869S-100
  • DS1869-50 vs DS1869S-10+
  • DS1869-50 vs DS1869S-10
  • DS1869-50 vs DS1869S-050/T&R
  • DS1869-50 vs DS1869S-050+T&R
  • DS1869-50 vs DS1869S-010/T&R
  • DS1869-50 vs DS1869S-010+T&R
  • DS1869-50 vs DS1869-50+
  • DS1869-50 vs DS1869-100+
  • DS1869-50 vs DS1869-100
  • DS1869-50 vs DS1869-10+
  • DS1869-50 vs DS1869-10
  • DS1869-50 vs DS1868S-50+T&R
  • DS1869-50 vs DS1868S-50+
  • DS1869-50 vs DS1868S-50
  • DS1869-50 vs DS1868S-100/T&R
  • DS1869-50 vs DS1868S-100+T&R
  • DS1869-50 vs DS1868S-100+
  • DS1869-50 vs DS1868S-100
  • DS1869-50 vs DS1868S-10/T&R
  • DS1869-50 vs DS1868S-10+T&R
  • DS1869-50 vs DS1868S-10+
  • DS1869-50 vs DS1868S-10
  • DS1869-50 vs DS1868S-050/T&R
  • DS1869-50 vs DS1868E-50+T&R
  • DS1869-50 vs DS1868E-50+
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.