Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Maxim Integrated DS1869-50
DS1869-50
Obsolete
Data Acquisition - Digital Potentiometers
Description:
IC DGTL POT 50KOHM 64TAP 16DIP
Manufacturer:
Maxim Integrated
Datasheet:
DS1869-50 Datasheet
History Price: Obsolete
In Stock: 48700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS1869-50 vs DS1868S-100
Part No
DS1869-50
DS1868S-100
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Dallastat
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
2
Number of Taps
64
256
Resistance (Ohms)
50k
100k
Interface
Pushbutton, Serial
Serial
Memory Type
Non-Volatile
Volatile
Voltage - Supply
?.7V ~ 8V
2.7V ~ 3.3V, 5V
Features
-
Cascade Pin
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
750ppm/ ℃
750ppm/ ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-PDIP
16-SOIC
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
400
400