DS1869-50
DS1869-50
Obsolete
Description:  IC DGTL POT 50KOHM 64TAP 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1869-50 Datasheet
History Price: Obsolete
In Stock: 48700
DS1869-50 vs DS1869-10
Series
Dallastat
Dallastat
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
64
64
Resistance (Ohms)
50k
10k
Interface
Pushbutton, Serial
Pushbutton, Serial
Memory Type
Non-Volatile
Non-Volatile
Voltage - Supply
?.7V ~ 8V
?.7V ~ 8V
Features
-
-
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
750ppm/ ℃
750ppm/ ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
8-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
400
400