DG381AAK/883B
DG381AAK/883B
Obsolete
Description:  IC SWITCH SPST-NCX2 50OHM 14CDIP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 21300
DG381AAK/883B Specification
Specification
Part No
DG381AAK/883B
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
2
On-State Resistance (Max)
50Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?V ~ 18V
Switch Time (Ton, Toff) (Max)
300ns, 250ns
-3db Bandwidth
-
Charge Injection
12pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
Current - Leakage (IS(off)) (Max)
1nA
Crosstalk
-74dB @ 500kHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
DG381AAK/883B Related Parts
DG300AAK
DG300AAK
Maxim Integrated
IC SWITCH SPST-NCX2 50OHM 14CDIP
DG300ABWE+
DG300ABWE+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACJ
DG300ACJ
Harris Corporation
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACJ
DG300ACJ
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACJ+
DG300ACJ+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACWE
DG300ACWE
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACWE+
DG300ACWE+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACWE+T
DG300ACWE+T
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300BDJ-E3
DG300BDJ-E3
Vishay
IC SWITCH SPST-NOX2 50OHM 14DIP
DG301A/BCA
DG301A/BCA
Rochester Electronics
DUAL MARKED (M38510/11602BCA)
DG301AAK
DG301AAK
Vishay
IC SWITCH SPDTX1 50OHM 14CERDIP
DG301AAK/883
DG301AAK/883
Vishay
IC SWITCH SPDTX1 50OHM 14CERDIP
DG381AAK/883B Compare Parts
  • DG381AAK/883B vs DG390BDJ
  • DG381AAK/883B vs DG390ACWE+
  • DG381AAK/883B vs DG390ACWE
  • DG381AAK/883B vs DG390ACJ+
  • DG381AAK/883B vs DG390ACJ
  • DG381AAK/883B vs DG390ABK
  • DG381AAK/883B vs DG390AAK/883B
  • DG381AAK/883B vs DG390AAK
  • DG381AAK/883B vs DG387BDJ-E3
  • DG381AAK/883B vs DG387ACJ
  • DG381AAK/883B vs DG387AAK/883B
  • DG381AAK/883B vs DG387AAK/883
  • DG381AAK/883B vs DG387AAA
  • DG381AAK/883B vs DG384BDJ-E3
  • DG381AAK/883B vs DG384BDJ
  • DG381AAK/883B vs DG384AAK/883B
  • DG381AAK/883B vs DG381CJ
  • DG381AAK/883B vs DG381BDJ-E3
  • DG381AAK/883B vs DG381ACWE+T
  • DG381AAK/883B vs DG381ACWE+
  • DG381AAK/883B vs DG381ACWE
  • DG381AAK/883B vs DG381ACJ+
  • DG381AAK/883B vs DG381ACJ
  • DG381AAK/883B vs DG381ABK
  • DG381AAK/883B vs DG381ABA
  • DG381AAK/883B vs DG381AAK
  • DG381AAK/883B vs DG333ALDW-T1-E3
  • DG381AAK/883B vs DG333ALDW-E3
  • DG381AAK/883B vs DG333ALDW
  • DG381AAK/883B vs DG333ALDJ-E3
  • DG381AAK/883B vs DG333ADW-T1-E3
  • DG381AAK/883B vs DG333ADW-E3
  • DG381AAK/883B vs DG333ADW
  • DG381AAK/883B vs DG333ADQ-T1-E3
  • DG381AAK/883B vs DG333ADJ-E3
  • DG381AAK/883B vs DG3257DN-T1-GE4
  • DG381AAK/883B vs DG3157EDL-T1-GE3
  • DG381AAK/883B vs DG3157DL-T1-GE3
  • DG381AAK/883B vs DG3157DL-T1-E3
  • DG381AAK/883B vs DG3157BDN-T1-E4
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement