DG381AAK/883B
DG381AAK/883B
Obsolete
Description:  IC SWITCH SPST-NCX2 50OHM 14CDIP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 21300
DG381AAK/883B vs DG381ACWE
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPST - NC
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
2
2
On-State Resistance (Max)
50Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?V ~ 18V
?V ~ 18V
Switch Time (Ton, Toff) (Max)
300ns, 250ns
300ns, 250ns
-3db Bandwidth
-
-
Charge Injection
12pC
12pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
1nA
5nA
Crosstalk
-74dB @ 500kHz
-74dB @ 500kHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-CDIP
16-SOIC