MX25U51245GXDI54
MX25U51245GXDI54
Active
Description:  MEMORY
Manufacturer:  Macronix
History Price: $6.22500
In Stock: 20500
MX25U51245GXDI54 Specification
Specification
Part No
MX25U51245GXDI54
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR (SLC)
Memory Size
512Mbit
Memory Organization
128M x 4, 256M x 2, 512M x 1
Memory Interface
SPI - Quad I/O, DTR
Clock Frequency
166 MHz
Write Cycle Time - Word, Page
60μs, 750μs
Access Time
5 ns
Voltage - Supply
1.65V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TBGA, CSPBGA
Supplier Device Package
24-CSPBGA (6x8)
MX25U51245GXDI54 Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25U51245GXDI54 Compare Parts
  • MX25U51245GXDI54 vs MX29SL802CBXHI-90G
  • MX25U51245GXDI54 vs MX29SL800CTXEI-90G
  • MX25U51245GXDI54 vs MX29SL800CTTI-90G
  • MX25U51245GXDI54 vs MX29SL800CBXEI-90G
  • MX25U51245GXDI54 vs MX29SL800CBXEC-90G
  • MX25U51245GXDI54 vs MX29SL800CBTI-90G
  • MX25U51245GXDI54 vs MX29LV800CTXHI-70G
  • MX25U51245GXDI54 vs MX29LV800CTXEI-70G
  • MX25U51245GXDI54 vs MX29LV800CTXEI-45Q
  • MX25U51245GXDI54 vs MX29LV800CTXEC-90G
  • MX25U51245GXDI54 vs MX29LV800CTXEC-70G
  • MX25U51245GXDI54 vs MX29LV800CTTI-90G
  • MX25U51245GXDI54 vs MX29LV800CTTI-70G
  • MX25U51245GXDI54 vs MX29LV800CTTC-90G
  • MX25U51245GXDI54 vs MX29LV800CTTC-70G
  • MX25U51245GXDI54 vs MX29LV800CTTC-55Q
  • MX25U51245GXDI54 vs MX29LV800CTMI-70G
  • MX25U51245GXDI54 vs MX29LV800CTMI-55Q
  • MX25U51245GXDI54 vs MX29LV800CTMC-90G
  • MX25U51245GXDI54 vs MX29LV800CTMC-70G
  • MX25U51245GXDI54 vs MX29LV800CBXHI-90G
  • MX25U51245GXDI54 vs MX29LV800CBXHI-70G
  • MX25U51245GXDI54 vs MX29LV800CBXEI-90G
  • MX25U51245GXDI54 vs MX29LV800CBXEI-70G
  • MX25U51245GXDI54 vs MX29LV800CBXEI-55Q
  • MX25U51245GXDI54 vs MX29LV800CBXEC-90G
  • MX25U51245GXDI54 vs MX29LV800CBXEC-70G
  • MX25U51245GXDI54 vs MX29LV800CBTI-90G
  • MX25U51245GXDI54 vs MX29LV800CBTI-70G
  • MX25U51245GXDI54 vs MX29LV800CBTI-55Q
  • MX25U51245GXDI54 vs MX29LV800CBTC-90G
  • MX25U51245GXDI54 vs MX29LV800CBTC-70G
  • MX25U51245GXDI54 vs MX29LV800CBMI-70G
  • MX25U51245GXDI54 vs MX29LV800CBMC-90G
  • MX25U51245GXDI54 vs MX29LV800CBMC-70G
  • MX25U51245GXDI54 vs MX29LV640ETXEI-70G
  • MX25U51245GXDI54 vs MX29LV640ETTI-70G
  • MX25U51245GXDI54 vs MX29LV640EBXEI-70G
  • MX25U51245GXDI54 vs MX29LV640EBTI-70G
  • MX25U51245GXDI54 vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller