MX25R8035FM1IL0
MX25R8035FM1IL0
Active
Description:  IC FLASH 8MBIT SPI/QUAD 8SOP
Manufacturer:  Macronix
History Price: $0.63000
In Stock: 1900
MX25R8035FM1IL0 Specification
Specification
Part No
MX25R8035FM1IL0
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
8Mbit
Memory Organization
1M x 8
Memory Interface
SPI - Quad I/O
Clock Frequency
33 MHz
Write Cycle Time - Word, Page
100μs, 10ms
Access Time
-
Voltage - Supply
1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
MX25R8035FM1IL0 PDF Datasheet
MX25R8035FM1IL0 Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25R8035FM1IL0 Compare Parts
  • MX25R8035FM1IL0 vs MX29SL802CBXHI-90G
  • MX25R8035FM1IL0 vs MX29SL800CTXEI-90G
  • MX25R8035FM1IL0 vs MX29SL800CTTI-90G
  • MX25R8035FM1IL0 vs MX29SL800CBXEI-90G
  • MX25R8035FM1IL0 vs MX29SL800CBXEC-90G
  • MX25R8035FM1IL0 vs MX29SL800CBTI-90G
  • MX25R8035FM1IL0 vs MX29LV800CTXHI-70G
  • MX25R8035FM1IL0 vs MX29LV800CTXEI-70G
  • MX25R8035FM1IL0 vs MX29LV800CTXEI-45Q
  • MX25R8035FM1IL0 vs MX29LV800CTXEC-90G
  • MX25R8035FM1IL0 vs MX29LV800CTXEC-70G
  • MX25R8035FM1IL0 vs MX29LV800CTTI-90G
  • MX25R8035FM1IL0 vs MX29LV800CTTI-70G
  • MX25R8035FM1IL0 vs MX29LV800CTTC-90G
  • MX25R8035FM1IL0 vs MX29LV800CTTC-70G
  • MX25R8035FM1IL0 vs MX29LV800CTTC-55Q
  • MX25R8035FM1IL0 vs MX29LV800CTMI-70G
  • MX25R8035FM1IL0 vs MX29LV800CTMI-55Q
  • MX25R8035FM1IL0 vs MX29LV800CTMC-90G
  • MX25R8035FM1IL0 vs MX29LV800CTMC-70G
  • MX25R8035FM1IL0 vs MX29LV800CBXHI-90G
  • MX25R8035FM1IL0 vs MX29LV800CBXHI-70G
  • MX25R8035FM1IL0 vs MX29LV800CBXEI-90G
  • MX25R8035FM1IL0 vs MX29LV800CBXEI-70G
  • MX25R8035FM1IL0 vs MX29LV800CBXEI-55Q
  • MX25R8035FM1IL0 vs MX29LV800CBXEC-90G
  • MX25R8035FM1IL0 vs MX29LV800CBXEC-70G
  • MX25R8035FM1IL0 vs MX29LV800CBTI-90G
  • MX25R8035FM1IL0 vs MX29LV800CBTI-70G
  • MX25R8035FM1IL0 vs MX29LV800CBTI-55Q
  • MX25R8035FM1IL0 vs MX29LV800CBTC-90G
  • MX25R8035FM1IL0 vs MX29LV800CBTC-70G
  • MX25R8035FM1IL0 vs MX29LV800CBMI-70G
  • MX25R8035FM1IL0 vs MX29LV800CBMC-90G
  • MX25R8035FM1IL0 vs MX29LV800CBMC-70G
  • MX25R8035FM1IL0 vs MX29LV640ETXEI-70G
  • MX25R8035FM1IL0 vs MX29LV640ETTI-70G
  • MX25R8035FM1IL0 vs MX29LV640EBXEI-70G
  • MX25R8035FM1IL0 vs MX29LV640EBTI-70G
  • MX25R8035FM1IL0 vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller