MX25L12835EZNI-10G
MX25L12835EZNI-10G
Obsolete
Description:  IC FLASH 128MBIT SPI 8WSON
Manufacturer:  Macronix
History Price: Obsolete
In Stock: 29300
MX25L12835EZNI-10G Specification
Specification
Part No
MX25L12835EZNI-10G
Category
Memory
Manufacturer
Macronix
Series
MX25xxx35/36 - MXSMIO
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
128Mbit
Memory Organization
16M x 8
Memory Interface
SPI
Clock Frequency
104 MHz
Write Cycle Time - Word, Page
300μs, 5ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WDFN Exposed Pad
Supplier Device Package
8-WSON (8x6)
MX25L12835EZNI-10G PDF Datasheet
MX25L12835EZNI-10G Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25L12835EZNI-10G Description
The Macronix MX25L12835EZNI-10G is a high-performance serial NOR Flash memory device that is widely used in various applications, including consumer electronics, automotive, and industrial systems. This device is part of Macronix's MX25 series, which is known for its reliability, speed, and efficiency. Below is a detailed overview of the MX25L12835EZNI-10G, including its specifications and key features.

## Overview

The MX25L12835EZNI-10G is a 128 Megabit (16 Megabyte) NOR Flash memory chip that utilizes a Serial Peripheral Interface (SPI) for communication. It is designed to provide fast read and write speeds, making it suitable for applications that require quick data access and storage. The device is particularly valued for its low power consumption and high endurance, which are essential for battery-operated and embedded systems.

## Key Specifications

1. Memory Capacity:
- The MX25L12835EZNI-10G has a storage capacity of 128 Mb (16 MB), which allows for the storage of firmware, configuration data, and other critical information.

2. Interface:
- This device uses a Serial Peripheral Interface (SPI), which supports both standard SPI and dual/quad SPI modes. This flexibility allows for higher data transfer rates and easier integration into various systems.

3. Operating Voltage:
- The device operates within a voltage range of 2.7V to 3.6V, making it compatible with a wide range of power supply systems.

4. Speed:
- The MX25L12835EZNI-10G supports a maximum clock frequency of up to 104 MHz in dual and quad modes, enabling fast data transfer rates. The typical read speed is around 85 MB/s, which is suitable for most applications.

5. Endurance:
- The device is designed for high endurance, with a program/erase cycle rating of up to 100,000 cycles. This makes it suitable for applications that require frequent updates to stored data.

6. Data Retention:
- The MX25L12835EZNI-10G offers a data retention period of up to 20 years at 85°C, ensuring that stored data remains intact over long periods, even in high-temperature environments.

7. Package Type:
- The device is available in a 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. It is also available in other package types, such as WSON (Wafer Level Chip Scale Package).

8. Temperature Range:
- The operating temperature range for the MX25L12835EZNI-10G is from -40°C to +85°C, making it suitable for industrial and automotive applications that require reliable performance in extreme conditions.

9. Security Features:
- The device includes security features such as a hardware write protection mechanism and a unique ID for each chip, enhancing data integrity and security.

10. Command Set:
- The MX25L12835EZNI-10G supports a comprehensive command set, including commands for reading, writing, erasing, and status checking, which simplifies integration into various systems.

## Applications

The MX25L12835EZNI-10G is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and smart appliances for firmware storage and configuration data.
- Automotive: Ideal for automotive applications, including infotainment systems, dashboard displays, and advanced driver-assistance systems (ADAS).
- Industrial Control: Employed in industrial automation systems, PLCs (Programmable Logic Controllers), and robotics for reliable data storage and retrieval.
- Networking Equipment: Utilized in routers, switches, and other networking devices for firmware and configuration storage.

## Conclusion

The Macronix MX25L12835EZNI-10G is a versatile and reliable serial NOR Flash memory device that offers a combination of high performance, low power consumption, and robust endurance. With its 128 Mb capacity, fast data transfer rates, and wide operating temperature range, it is well-suited for a variety of applications across different industries. Whether in consumer electronics, automotive systems, or industrial control, the MX25L12835EZNI-10G provides a dependable solution for modern data storage needs.
MX25L12835EZNI-10G Compare Parts
  • MX25L12835EZNI-10G vs MX29SL802CBXHI-90G
  • MX25L12835EZNI-10G vs MX29SL800CTXEI-90G
  • MX25L12835EZNI-10G vs MX29SL800CTTI-90G
  • MX25L12835EZNI-10G vs MX29SL800CBXEI-90G
  • MX25L12835EZNI-10G vs MX29SL800CBXEC-90G
  • MX25L12835EZNI-10G vs MX29SL800CBTI-90G
  • MX25L12835EZNI-10G vs MX29LV800CTXHI-70G
  • MX25L12835EZNI-10G vs MX29LV800CTXEI-70G
  • MX25L12835EZNI-10G vs MX29LV800CTXEI-45Q
  • MX25L12835EZNI-10G vs MX29LV800CTXEC-90G
  • MX25L12835EZNI-10G vs MX29LV800CTXEC-70G
  • MX25L12835EZNI-10G vs MX29LV800CTTI-90G
  • MX25L12835EZNI-10G vs MX29LV800CTTI-70G
  • MX25L12835EZNI-10G vs MX29LV800CTTC-90G
  • MX25L12835EZNI-10G vs MX29LV800CTTC-70G
  • MX25L12835EZNI-10G vs MX29LV800CTTC-55Q
  • MX25L12835EZNI-10G vs MX29LV800CTMI-70G
  • MX25L12835EZNI-10G vs MX29LV800CTMI-55Q
  • MX25L12835EZNI-10G vs MX29LV800CTMC-90G
  • MX25L12835EZNI-10G vs MX29LV800CTMC-70G
  • MX25L12835EZNI-10G vs MX29LV800CBXHI-90G
  • MX25L12835EZNI-10G vs MX29LV800CBXHI-70G
  • MX25L12835EZNI-10G vs MX29LV800CBXEI-90G
  • MX25L12835EZNI-10G vs MX29LV800CBXEI-70G
  • MX25L12835EZNI-10G vs MX29LV800CBXEI-55Q
  • MX25L12835EZNI-10G vs MX29LV800CBXEC-90G
  • MX25L12835EZNI-10G vs MX29LV800CBXEC-70G
  • MX25L12835EZNI-10G vs MX29LV800CBTI-90G
  • MX25L12835EZNI-10G vs MX29LV800CBTI-70G
  • MX25L12835EZNI-10G vs MX29LV800CBTI-55Q
  • MX25L12835EZNI-10G vs MX29LV800CBTC-90G
  • MX25L12835EZNI-10G vs MX29LV800CBTC-70G
  • MX25L12835EZNI-10G vs MX29LV800CBMI-70G
  • MX25L12835EZNI-10G vs MX29LV800CBMC-90G
  • MX25L12835EZNI-10G vs MX29LV800CBMC-70G
  • MX25L12835EZNI-10G vs MX29LV640ETXEI-70G
  • MX25L12835EZNI-10G vs MX29LV640ETTI-70G
  • MX25L12835EZNI-10G vs MX29LV640EBXEI-70G
  • MX25L12835EZNI-10G vs MX29LV640EBTI-70G
  • MX25L12835EZNI-10G vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller