LS7290
LS7290
Active
Description:  STEPPER MOTOR CONTROLLER
Manufacturer:  LSI/CSI
Datasheet:   LS7290 Datasheet
History Price: $5.05000
In Stock: 33745
LS7290 Specification
Specification
Part No
LS7290
Category
PMIC - Motor Drivers, Controllers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar, Unipolar
Motor Type - AC, DC
-
Function
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Interface
PWM
Technology
Power MOSFET
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
-
Voltage - Supply
3V ~ 5.5V
Voltage - Load
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-DIP
LS7290 PDF Datasheet
LS7290 Related Parts
LS7262C
LS7262C
LSI/CSI
IC MOTOR DRIVER BLDC 28V 20DIP
LS7262C-S
LS7262C-S
LSI/CSI
IC MOTOR DRIVER BLDC 28V 20SOIC
LS7262C-TS
LS7262C-TS
LSI/CSI
IC MOTOR DRIVER BLDC 28V 20TSSOP
LS7290-S
LS7290-S
LSI/CSI
STEPPER MOTOR CONTROLLER
LS7290-TS
LS7290-TS
LSI/CSI
STEPPER MOTOR CONTROLLER
LS7362C-S
LS7362C-S
LSI/CSI
BLDC MOTOR COMMUTATOR/CONTROLLER
LS7560F-TS
LS7560F-TS
LSI/CSI
BLDC MOTOR CONTROLLER
LS7561F-S
LS7561F-S
LSI/CSI
IC MOTOR DRIVER BLDC 20V 28SOIC
LS7290 Compare Parts
  • LS7290 vs LS7560F-TS
  • LS7290 vs LS7362C-S
  • LS7290 vs LS7290-TS
  • LS7290 vs LS7290-S
  • LS7290 vs LS7262C-TS
  • LS7290 vs LS7262C-S
  • LS7290 vs LS7262C
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you