LS7290
LS7290
Active
Description:  STEPPER MOTOR CONTROLLER
Manufacturer:  LSI/CSI
Datasheet:   LS7290 Datasheet
History Price: $5.05000
In Stock: 17300
LS7290 vs LS7560F-TS
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
Bipolar, Unipolar
Multiphase
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
PWM
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2
-
Applications
General Purpose
General Purpose
Current - Output
-
30mA
Voltage - Supply
3V ~ 5.5V
5.7V ~ 6.3V
Voltage - Load
-
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-DIP
28-TSSOP