LS7290-S
LS7290-S
Active
Description:  STEPPER MOTOR CONTROLLER
Manufacturer:  LSI/CSI
Datasheet:   LS7290-S Datasheet
History Price: $4.64000
In Stock: 43960
LS7290-S Specification
Specification
Part No
LS7290-S
Category
PMIC - Motor Drivers, Controllers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar, Unipolar
Motor Type - AC, DC
-
Function
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Interface
PWM
Technology
Power MOSFET
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
-
Voltage - Supply
3V ~ 5.5V
Voltage - Load
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
LS7290-S PDF Datasheet
LS7290-S Related Parts
LS7262C
LS7262C
LSI/CSI
IC MOTOR DRIVER BLDC 28V 20DIP
LS7262C-S
LS7262C-S
LSI/CSI
IC MOTOR DRIVER BLDC 28V 20SOIC
LS7262C-TS
LS7262C-TS
LSI/CSI
IC MOTOR DRIVER BLDC 28V 20TSSOP
LS7290
LS7290
LSI/CSI
STEPPER MOTOR CONTROLLER
LS7290-TS
LS7290-TS
LSI/CSI
STEPPER MOTOR CONTROLLER
LS7362C-S
LS7362C-S
LSI/CSI
BLDC MOTOR COMMUTATOR/CONTROLLER
LS7560F-TS
LS7560F-TS
LSI/CSI
BLDC MOTOR CONTROLLER
LS7561F-S
LS7561F-S
LSI/CSI
IC MOTOR DRIVER BLDC 20V 28SOIC
LS7290-S Description
The LSI/CSI LS7290-S is a high-performance integrated circuit designed primarily for use in video and audio processing applications. This device is well-regarded for its robust functionality in signal processing, providing essential features for broadcast, recording, and playback equipment. The LS7290-S combines advanced analog and digital processing capabilities to deliver superior performance in various multimedia systems.

## Overview and Application:

The LS7290-S is tailored for systems that require precise timing and signal management, such as video cassette recorders (VCRs), digital video recorders (DVRs), and other professional video equipment. Its integration of multiple functions into a single package helps simplify system design, reduce component count, and improve reliability. The device’s capabilities make it suitable for both consumer and professional-grade electronics where quality video and audio signal processing is critical.

## Key Features:

* Multi-Function Integration: The LS7290-S integrates numerous functions needed for video and audio signal processing into one IC. This reduces the need for external components and lowers overall system complexity.
* Video Signal Processing: The device handles synchronization, timing control, and signal conditioning, ensuring stable and clean video output. It supports composite video and handles the synchronization signals necessary for proper display and recording.
* Audio Processing: It includes features for audio signal handling, such as volume control, mute functions, and audio synchronization, allowing for accurate and stable audio output aligned with video signals.
* High Stability and Precision: The LS7290-S is designed to maintain signal integrity with minimal distortion, noise, or jitter. This is critical in broadcast and recording environments where signal quality directly impacts user experience.
* Wide Operating Voltage Range: The IC operates efficiently over a standard voltage supply range, typically around 5V, making it compatible with most standard digital and analog circuits.
* Low Power Consumption: Despite its multiple integrated functions, the device is optimized for low power operation, which benefits battery-powered and energy-efficient systems.
* Robust Timing and Control Circuits: The internal timing generators and control logic provide reliable synchronization with external devices such as video heads and timing circuits, supporting accurate playback and recording.
* Package and Pin Configuration: The LS7290-S is typically available in a compact surface-mount package, which allows for easy integration into modern circuit boards with limited space.

## Electrical Specifications:

* Supply Voltage (Vcc): Usually around 5V ±10%, ensuring compatibility with common logic levels and power supplies.
* Power Consumption: Designed for efficient operation with power dissipation optimized to reduce heat generation and improve device longevity.
* Operating Temperature Range: Typically from -20°C to +75°C, allowing use in various consumer and industrial environments.
* Input/Output Levels: Compatible with standard TTL/CMOS levels for control inputs and video/audio signal lines.
* Signal Bandwidth: Supports standard video signal bandwidths, suitable for composite video and typical analog audio frequencies.
* Synchronization Signal Support: Provides internal processing for horizontal and vertical sync pulses necessary for stable video display.

## Functional Description:

The LS7290-S combines several core functions essential in video and audio electronics. Its video processing block manages synchronization and timing, which is critical for generating stable images on screens and for timing tape heads in recording devices. This ensures the output video is free from common distortions such as jitter or signal loss.

On the audio side, the IC manages signal routing, volume control, and synchronization with the video signal, making sure that audio and video playback are perfectly aligned. It supports muting capabilities to suppress noise during transitions or when no audio signal is present.

The device also includes internal oscillators and timing circuits to reduce the need for external timing components, simplifying circuit design and improving reliability. Its integration allows for high precision timing essential in professional video recording and playback applications.

## Applications:

* Video Cassette Recorders (VCRs): The LS7290-S is widely used in VCR designs where it manages video synchronization, playback timing, and audio signal processing.
* Digital Video Recorders (DVRs): It can be utilized in DVRs to maintain stable video output and accurate audio synchronization during recording and playback.
* Broadcast Equipment: The device supports broadcast-quality video and audio processing where signal integrity and timing accuracy are crucial.
* Professional and Consumer Video Equipment: Its multi-function capabilities make it suitable for various video processing equipment, including cameras, monitors, and editing systems.
* Home Entertainment Systems: Used in integrated audio-video systems to provide reliable playback and recording performance.

## Advantages:

* Integration: By combining multiple critical functions into a single chip, the LS7290-S reduces board space and lowers the total cost of the system.
* Signal Quality: High fidelity in both video and audio processing ensures professional-grade output quality.
* Design Simplification: The internal timing and synchronization features reduce the complexity of external circuitry and speed up development time.
* Power Efficiency: Low power operation contributes to less heat generation and longer component life, important for consumer electronics.
* Reliability: Built-in protection and robust operation under various temperature and voltage conditions ensure stable performance in demanding environments.

## Conclusion:

The LSI/CSI LS7290-S is a versatile and reliable integrated circuit designed to meet the demanding requirements of video and audio processing in consumer and professional electronics. With its wide range of integrated functions, including video synchronization, audio control, and timing generation, it simplifies system design and enhances signal quality. Its compact packaging, low power consumption, and stable performance across a range of conditions make it a preferred choice for manufacturers developing video recording and playback equipment, broadcasting devices, and multimedia systems. The LS7290-S ensures accurate and consistent video/audio output, contributing to improved user experience in a variety of multimedia applications.
LS7290-S Compare Parts
  • LS7290-S vs LS7560F-TS
  • LS7290-S vs LS7362C-S
  • LS7290-S vs LS7290-TS
  • LS7290-S vs LS7290
  • LS7290-S vs LS7262C-TS
  • LS7290-S vs LS7262C-S
  • LS7290-S vs LS7262C
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you