MACH111SP-5VC
MACH111SP-5VC
Active
Description:  IC CPLD 32MC 5NS 100TQFP
Manufacturer:  Lattice Semiconductor
History Price: Active
In Stock: 2900
MACH111SP-5VC vs MACH445-12YC
Series
MACH 1
MACH445
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Programmable Type
EE PLD
EE PLD
Delay Time tpd(1) Max
5 ns
12 ns
Voltage Supply - Internal
4.75V ~ 5.25V
4.75V ~ 5.25V
Number of Logic Elements/Blocks
2
8
Number of Macrocells
32
128
Number of Gates
-
-
Number of I/O
32
64
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
100-BQFP
Supplier Device Package
100-TQFP (14x14)
100-PQFP (20x14)