Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Lattice Semiconductor MACH111SP-5VC
MACH111SP-5VC
Active
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 32MC 5NS 100TQFP
Manufacturer:
Lattice Semiconductor
Datasheet:
MACH111SP-5VC Datasheet
History Price: Active
In Stock: 2900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MACH111SP-5VC vs MACH231-7JC
Part No
MACH111SP-5VC
MACH231-7JC
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
MACH 1
MACH 2
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Programmable Type
EE PLD
EE PLD
Delay Time tpd(1) Max
5 ns
7.5 ns
Voltage Supply - Internal
4.75V ~ 5.25V
4.75V ~ 5.25V
Number of Logic Elements/Blocks
2
8
Number of Macrocells
32
128
Number of Gates
-
-
Number of I/O
32
64
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
84-LCC (J-Lead)
Supplier Device Package
100-TQFP (14x14)
84-PLCC (29.31x29.31)