LIFCL-40-7BG256I
LIFCL-40-7BG256I
Active
Description:  IC FPGA 163 I/O 256CABGA
Manufacturer:  Lattice Semiconductor
History Price: $49.72504
In Stock: 48200
LIFCL-40-7BG256I Specification
Specification
Part No
LIFCL-40-7BG256I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Series
CrossLink-NX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
9750
Number of Logic Elements/Cells
39000
Total RAM Bits
1548288
Number of I/O
163
Number of Gates
-
Voltage - Supply
0.95V ~ 1.05V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
256-LFBGA
Supplier Device Package
256-CABGA (14x14)
LIFCL-40-7BG256I Related Parts
LIF-MD6000-6JMG80I
LIF-MD6000-6JMG80I
Lattice Semiconductor
IC FPGA 37 I/O 80CTFBGA
LIF-MD6000-6KMG80I
LIF-MD6000-6KMG80I
Lattice Semiconductor
IC FPGA 37 I/O 80CKFBGA
LIF-MD6000-6MG81I
LIF-MD6000-6MG81I
Lattice Semiconductor
IC FPGA 37 I/O 81CSFBGA
LIF-MD6000-6UMG64I
LIF-MD6000-6UMG64I
Lattice Semiconductor
IC FPGA 29 I/O 64UCFBGA
LIF-MD6000-6UMG64ITR
LIF-MD6000-6UMG64ITR
Lattice Semiconductor
IC FPGA 29 I/O 64UCFBGA
LIF-MD6000-6UMG64ITR1K
LIF-MD6000-6UMG64ITR1K
Lattice Semiconductor
IC FPGA 29 I/O 64UCFBGA
LIF-MD6000-6UWG36ITR
LIF-MD6000-6UWG36ITR
Lattice Semiconductor
IC FPGA 17 I/O 36WLCSP
LIF-MD6000-6UWG36ITR1K
LIF-MD6000-6UWG36ITR1K
Lattice Semiconductor
IC FPGA 17 I/O 36WLCSP
LIF-MD6000-6UWG36ITR50
LIF-MD6000-6UWG36ITR50
Lattice Semiconductor
IC FPGA 17 I/O 36WLCSP
LIF-MDF6000-6UMG64I
LIF-MDF6000-6UMG64I
Lattice Semiconductor
IC FPGA 29 I/O 64UCFBGA
LIFCL-17-7BG256A
LIFCL-17-7BG256A
Lattice Semiconductor
IC FPGA 2.5GMIPIDPHY Q100 256BGA
LIFCL-17-7BG256C
LIFCL-17-7BG256C
Lattice Semiconductor
IC FPGA 78 I/O 256CABGA
LIFCL-40-7BG256I Description
The Lattice Semiconductor LIFCL-40-7BG256I is a member of the Lattice Semiconductor%27s iCE40 FPGA (Field Programmable Gate Array) family, designed for low-power, high-performance applications. This FPGA is particularly well-suited for mobile, consumer, and industrial applications where power efficiency and flexibility are critical. Below is a detailed overview of the LIFCL-40-7BG256I, including its specifications and features.

## Overview

The LIFCL-40-7BG256I is a low-power FPGA that offers a balance of performance, power consumption, and cost-effectiveness. It is built on Lattice%27s innovative architecture, which allows for a high degree of configurability and adaptability to various application requirements. The device is particularly popular in applications such as video processing, communications, and embedded systems.

## Key Features

1. Low Power Consumption: The LIFCL-40-7BG256I is designed for low power operation, making it ideal for battery-powered and energy-sensitive applications. It features multiple power-saving modes to further enhance efficiency.

2. High Logic Density: With a logic cell count of 40,000, the FPGA provides ample resources for implementing complex designs, including digital signal processing (DSP) and control logic.

3. Flexible I/O Options: The device supports a variety of I/O standards, including LVTTL, LVCMOS, and HSTL, allowing it to interface with a wide range of peripherals and systems.

4. Embedded Memory: The LIFCL-40-7BG256I includes embedded memory blocks, providing up to 256 Kbits of RAM. This feature is essential for applications requiring data storage and buffering.

5. DSP Blocks: The FPGA includes dedicated DSP blocks that facilitate high-speed arithmetic operations, making it suitable for applications such as audio and video processing.

6. Configurable Logic Blocks (CLBs): The architecture includes configurable logic blocks that can be programmed to perform a variety of logic functions, enhancing design flexibility.

7. Development Tools: Lattice provides a comprehensive suite of development tools, including the Lattice Diamond software, which simplifies the design process and allows for efficient programming and debugging.

8. Small Form Factor: The LIFCL-40-7BG256I is available in a compact BGA (Ball Grid Array) package, making it suitable for space-constrained applications.

## Specifications

- Device Family: iCE40
- Logic Cell Count: 40,000
- Number of I/O Pins: 256
- Embedded Memory: Up to 256 Kbits of RAM
- DSP Blocks: Yes, with support for high-speed arithmetic operations
- Operating Voltage: Typically operates at 1.2V
- Power Consumption: Low static and dynamic power consumption, with typical values around 100 mW in active mode
- I/O Standards Supported: LVTTL, LVCMOS, HSTL, and others
- Package Type: BGA (Ball Grid Array), with dimensions suitable for compact designs
- Operating Temperature Range: -40°C to +100°C, making it suitable for industrial applications

## Applications

The Lattice Semiconductor LIFCL-40-7BG256I is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as cameras, smartphones, and wearables for processing and control functions.
- Industrial Automation: Implemented in control systems, robotics, and machine vision applications.
- Communications: Utilized in networking equipment, including routers and switches, for data processing and management.
- Automotive: Employed in automotive electronics for sensor processing and control applications.
- Embedded Systems: Ideal for various embedded applications requiring flexible logic and processing capabilities.

## Conclusion

The Lattice Semiconductor LIFCL-40-7BG256I is a versatile and efficient FPGA that meets the demands of modern applications requiring low power consumption and high performance. With its rich feature set, including a high logic density, flexible I/O options, and embedded memory, it is an excellent choice for engineers and developers looking to implement complex designs in a compact form factor. As industries continue to evolve and require more adaptable solutions, the LIFCL-40-7BG256I stands out as a reliable option for a wide range of applications, ensuring optimal performance and efficiency.
LIFCL-40-7BG256I Compare Parts
  • LIFCL-40-7BG256I vs LIFCL-40-9MG289C
  • LIFCL-40-7BG256I vs LIFCL-40-9MG121I
  • LIFCL-40-7BG256I vs LIFCL-40-9MG121C
  • LIFCL-40-7BG256I vs LIFCL-40-9BG256I
  • LIFCL-40-7BG256I vs LIFCL-40-9BG256C
  • LIFCL-40-7BG256I vs LIFCL-40-8MG289I
  • LIFCL-40-7BG256I vs LIFCL-40-8MG289CES
  • LIFCL-40-7BG256I vs LIFCL-40-8MG289C
  • LIFCL-40-7BG256I vs LIFCL-40-8MG121I
  • LIFCL-40-7BG256I vs LIFCL-40-8MG121C
  • LIFCL-40-7BG256I vs LIFCL-40-8BG256I
  • LIFCL-40-7BG256I vs LIFCL-40-8BG256C
  • LIFCL-40-7BG256I vs LIFCL-40-7MG289I
  • LIFCL-40-7BG256I vs LIFCL-40-7MG289C
  • LIFCL-40-7BG256I vs LIFCL-40-7MG121I
  • LIFCL-40-7BG256I vs LIFCL-40-7MG121C
  • LIFCL-40-7BG256I vs LIFCL-40-7MG121A
  • LIFCL-40-7BG256I vs LIFCL-40-7BG256C
  • LIFCL-40-7BG256I vs LIFCL-40-7BG256A
  • LIFCL-40-7BG256I vs LIFCL-17-9MG121I
  • LIFCL-40-7BG256I vs LIFCL-17-9MG121C
  • LIFCL-40-7BG256I vs LIFCL-17-9BG256I
  • LIFCL-40-7BG256I vs LIFCL-17-9BG256C
  • LIFCL-40-7BG256I vs LIFCL-17-8UWG72C
  • LIFCL-40-7BG256I vs LIFCL-17-8MG121I
  • LIFCL-40-7BG256I vs LIFCL-17-8MG121C
  • LIFCL-40-7BG256I vs LIFCL-17-8BG256I
  • LIFCL-40-7BG256I vs LIFCL-17-8BG256C
  • LIFCL-40-7BG256I vs LIFCL-17-7MG121I
  • LIFCL-40-7BG256I vs LIFCL-17-7MG121C
  • LIFCL-40-7BG256I vs LIFCL-17-7MG121A
  • LIFCL-40-7BG256I vs LIFCL-17-7BG256I
  • LIFCL-40-7BG256I vs LIFCL-17-7BG256C
  • LIFCL-40-7BG256I vs LIFCL-17-7BG256A
  • LIFCL-40-7BG256I vs LIF-MDF6000-6UMG64I
  • LIFCL-40-7BG256I vs LIF-MD6000-6UWG36ITR50
  • LIFCL-40-7BG256I vs LIF-MD6000-6UWG36ITR1K
  • LIFCL-40-7BG256I vs LIF-MD6000-6UWG36ITR
  • LIFCL-40-7BG256I vs LIF-MD6000-6UMG64ITR1K
  • LIFCL-40-7BG256I vs LIF-MD6000-6UMG64ITR
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…