LIFCL-17-7BG256A
LIFCL-17-7BG256A
Active
Description:  IC FPGA 2.5GMIPIDPHY Q100 256BGA
Manufacturer:  Lattice Semiconductor
History Price: $24.76504
In Stock: 27400
LIFCL-17-7BG256A Specification
Specification
Part No
LIFCL-17-7BG256A
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Series
CrossLink
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Number of LABs/CLBs
4250
Number of Logic Elements/Cells
17000
Total RAM Bits
442368
Number of I/O
78
Number of Gates
-
Voltage - Supply
0.95V ~ 1.05V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
256-LFBGA
Supplier Device Package
256-CABGA (14x14)
LIFCL-17-7BG256A Related Parts
LIF-MD6000-6JMG80I
LIF-MD6000-6JMG80I
Lattice Semiconductor
IC FPGA 37 I/O 80CTFBGA
LIF-MD6000-6KMG80I
LIF-MD6000-6KMG80I
Lattice Semiconductor
IC FPGA 37 I/O 80CKFBGA
LIF-MD6000-6MG81I
LIF-MD6000-6MG81I
Lattice Semiconductor
IC FPGA 37 I/O 81CSFBGA
LIF-MD6000-6UMG64I
LIF-MD6000-6UMG64I
Lattice Semiconductor
IC FPGA 29 I/O 64UCFBGA
LIF-MD6000-6UMG64ITR
LIF-MD6000-6UMG64ITR
Lattice Semiconductor
IC FPGA 29 I/O 64UCFBGA
LIF-MD6000-6UMG64ITR1K
LIF-MD6000-6UMG64ITR1K
Lattice Semiconductor
IC FPGA 29 I/O 64UCFBGA
LIF-MD6000-6UWG36ITR
LIF-MD6000-6UWG36ITR
Lattice Semiconductor
IC FPGA 17 I/O 36WLCSP
LIF-MD6000-6UWG36ITR1K
LIF-MD6000-6UWG36ITR1K
Lattice Semiconductor
IC FPGA 17 I/O 36WLCSP
LIF-MD6000-6UWG36ITR50
LIF-MD6000-6UWG36ITR50
Lattice Semiconductor
IC FPGA 17 I/O 36WLCSP
LIF-MDF6000-6UMG64I
LIF-MDF6000-6UMG64I
Lattice Semiconductor
IC FPGA 29 I/O 64UCFBGA
LIFCL-17-7BG256C
LIFCL-17-7BG256C
Lattice Semiconductor
IC FPGA 78 I/O 256CABGA
LIFCL-17-7BG256I
LIFCL-17-7BG256I
Lattice Semiconductor
IC FPGA 78 I/O 256CABGA
LIFCL-17-7BG256A Compare Parts
  • LIFCL-17-7BG256A vs LIFCL-40-9MG289C
  • LIFCL-17-7BG256A vs LIFCL-40-9MG121I
  • LIFCL-17-7BG256A vs LIFCL-40-9MG121C
  • LIFCL-17-7BG256A vs LIFCL-40-9BG256I
  • LIFCL-17-7BG256A vs LIFCL-40-9BG256C
  • LIFCL-17-7BG256A vs LIFCL-40-8MG289I
  • LIFCL-17-7BG256A vs LIFCL-40-8MG289CES
  • LIFCL-17-7BG256A vs LIFCL-40-8MG289C
  • LIFCL-17-7BG256A vs LIFCL-40-8MG121I
  • LIFCL-17-7BG256A vs LIFCL-40-8MG121C
  • LIFCL-17-7BG256A vs LIFCL-40-8BG256I
  • LIFCL-17-7BG256A vs LIFCL-40-8BG256C
  • LIFCL-17-7BG256A vs LIFCL-40-7MG289I
  • LIFCL-17-7BG256A vs LIFCL-40-7MG289C
  • LIFCL-17-7BG256A vs LIFCL-40-7MG121I
  • LIFCL-17-7BG256A vs LIFCL-40-7MG121C
  • LIFCL-17-7BG256A vs LIFCL-40-7MG121A
  • LIFCL-17-7BG256A vs LIFCL-40-7BG256I
  • LIFCL-17-7BG256A vs LIFCL-40-7BG256C
  • LIFCL-17-7BG256A vs LIFCL-40-7BG256A
  • LIFCL-17-7BG256A vs LIFCL-17-9MG121I
  • LIFCL-17-7BG256A vs LIFCL-17-9MG121C
  • LIFCL-17-7BG256A vs LIFCL-17-9BG256I
  • LIFCL-17-7BG256A vs LIFCL-17-9BG256C
  • LIFCL-17-7BG256A vs LIFCL-17-8UWG72C
  • LIFCL-17-7BG256A vs LIFCL-17-8MG121I
  • LIFCL-17-7BG256A vs LIFCL-17-8MG121C
  • LIFCL-17-7BG256A vs LIFCL-17-8BG256I
  • LIFCL-17-7BG256A vs LIFCL-17-8BG256C
  • LIFCL-17-7BG256A vs LIFCL-17-7MG121I
  • LIFCL-17-7BG256A vs LIFCL-17-7MG121C
  • LIFCL-17-7BG256A vs LIFCL-17-7MG121A
  • LIFCL-17-7BG256A vs LIFCL-17-7BG256I
  • LIFCL-17-7BG256A vs LIFCL-17-7BG256C
  • LIFCL-17-7BG256A vs LIF-MDF6000-6UMG64I
  • LIFCL-17-7BG256A vs LIF-MD6000-6UWG36ITR50
  • LIFCL-17-7BG256A vs LIF-MD6000-6UWG36ITR1K
  • LIFCL-17-7BG256A vs LIF-MD6000-6UWG36ITR
  • LIFCL-17-7BG256A vs LIF-MD6000-6UMG64ITR1K
  • LIFCL-17-7BG256A vs LIF-MD6000-6UMG64ITR
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…