LIF-MD6000-6KMG80I
LIF-MD6000-6KMG80I
Active
Description:  IC FPGA 37 I/O 80CKFBGA
Manufacturer:  Lattice Semiconductor
History Price: $14.10000
In Stock: 16400
LIF-MD6000-6KMG80I Specification
Specification
Part No
LIF-MD6000-6KMG80I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Series
CrossLink
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
1484
Number of Logic Elements/Cells
5936
Total RAM Bits
184320
Number of I/O
37
Number of Gates
-
Voltage - Supply
1.14V ~ 1.26V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
80-TFBGA
Supplier Device Package
80-CKFBGA (7x7)
LIF-MD6000-6KMG80I Related Parts
LIF-MD6000-6JMG80I
LIF-MD6000-6JMG80I
Lattice Semiconductor
IC FPGA 37 I/O 80CTFBGA
LIF-MD6000-6MG81I
LIF-MD6000-6MG81I
Lattice Semiconductor
IC FPGA 37 I/O 81CSFBGA
LIF-MD6000-6UMG64I
LIF-MD6000-6UMG64I
Lattice Semiconductor
IC FPGA 29 I/O 64UCFBGA
LIF-MD6000-6UMG64ITR
LIF-MD6000-6UMG64ITR
Lattice Semiconductor
IC FPGA 29 I/O 64UCFBGA
LIF-MD6000-6UMG64ITR1K
LIF-MD6000-6UMG64ITR1K
Lattice Semiconductor
IC FPGA 29 I/O 64UCFBGA
LIF-MD6000-6UWG36ITR
LIF-MD6000-6UWG36ITR
Lattice Semiconductor
IC FPGA 17 I/O 36WLCSP
LIF-MD6000-6UWG36ITR1K
LIF-MD6000-6UWG36ITR1K
Lattice Semiconductor
IC FPGA 17 I/O 36WLCSP
LIF-MD6000-6UWG36ITR50
LIF-MD6000-6UWG36ITR50
Lattice Semiconductor
IC FPGA 17 I/O 36WLCSP
LIF-MDF6000-6UMG64I
LIF-MDF6000-6UMG64I
Lattice Semiconductor
IC FPGA 29 I/O 64UCFBGA
LIFCL-17-7BG256A
LIFCL-17-7BG256A
Lattice Semiconductor
IC FPGA 2.5GMIPIDPHY Q100 256BGA
LIFCL-17-7BG256C
LIFCL-17-7BG256C
Lattice Semiconductor
IC FPGA 78 I/O 256CABGA
LIFCL-17-7BG256I
LIFCL-17-7BG256I
Lattice Semiconductor
IC FPGA 78 I/O 256CABGA
LIF-MD6000-6KMG80I Compare Parts
  • LIF-MD6000-6KMG80I vs LIFCL-40-9MG289C
  • LIF-MD6000-6KMG80I vs LIFCL-40-9MG121I
  • LIF-MD6000-6KMG80I vs LIFCL-40-9MG121C
  • LIF-MD6000-6KMG80I vs LIFCL-40-9BG256I
  • LIF-MD6000-6KMG80I vs LIFCL-40-9BG256C
  • LIF-MD6000-6KMG80I vs LIFCL-40-8MG289I
  • LIF-MD6000-6KMG80I vs LIFCL-40-8MG289CES
  • LIF-MD6000-6KMG80I vs LIFCL-40-8MG289C
  • LIF-MD6000-6KMG80I vs LIFCL-40-8MG121I
  • LIF-MD6000-6KMG80I vs LIFCL-40-8MG121C
  • LIF-MD6000-6KMG80I vs LIFCL-40-8BG256I
  • LIF-MD6000-6KMG80I vs LIFCL-40-8BG256C
  • LIF-MD6000-6KMG80I vs LIFCL-40-7MG289I
  • LIF-MD6000-6KMG80I vs LIFCL-40-7MG289C
  • LIF-MD6000-6KMG80I vs LIFCL-40-7MG121I
  • LIF-MD6000-6KMG80I vs LIFCL-40-7MG121C
  • LIF-MD6000-6KMG80I vs LIFCL-40-7MG121A
  • LIF-MD6000-6KMG80I vs LIFCL-40-7BG256I
  • LIF-MD6000-6KMG80I vs LIFCL-40-7BG256C
  • LIF-MD6000-6KMG80I vs LIFCL-40-7BG256A
  • LIF-MD6000-6KMG80I vs LIFCL-17-9MG121I
  • LIF-MD6000-6KMG80I vs LIFCL-17-9MG121C
  • LIF-MD6000-6KMG80I vs LIFCL-17-9BG256I
  • LIF-MD6000-6KMG80I vs LIFCL-17-9BG256C
  • LIF-MD6000-6KMG80I vs LIFCL-17-8UWG72C
  • LIF-MD6000-6KMG80I vs LIFCL-17-8MG121I
  • LIF-MD6000-6KMG80I vs LIFCL-17-8MG121C
  • LIF-MD6000-6KMG80I vs LIFCL-17-8BG256I
  • LIF-MD6000-6KMG80I vs LIFCL-17-8BG256C
  • LIF-MD6000-6KMG80I vs LIFCL-17-7MG121I
  • LIF-MD6000-6KMG80I vs LIFCL-17-7MG121C
  • LIF-MD6000-6KMG80I vs LIFCL-17-7MG121A
  • LIF-MD6000-6KMG80I vs LIFCL-17-7BG256I
  • LIF-MD6000-6KMG80I vs LIFCL-17-7BG256C
  • LIF-MD6000-6KMG80I vs LIFCL-17-7BG256A
  • LIF-MD6000-6KMG80I vs LIF-MDF6000-6UMG64I
  • LIF-MD6000-6KMG80I vs LIF-MD6000-6UWG36ITR50
  • LIF-MD6000-6KMG80I vs LIF-MD6000-6UWG36ITR1K
  • LIF-MD6000-6KMG80I vs LIF-MD6000-6UWG36ITR
  • LIF-MD6000-6KMG80I vs LIF-MD6000-6UMG64ITR1K
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description