LFX1200EB-03F900C
LFX1200EB-03F900C
Obsolete
Description:  IC FPGA 496 I/O 900FBGA
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 18300
LFX1200EB-03F900C Specification
Specification
Part No
LFX1200EB-03F900C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Series
ispXPGA
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
15376
Total RAM Bits
423936
Number of I/O
496
Number of Gates
1250000
Voltage - Supply
2.3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
900-BBGA
Supplier Device Package
900-FPBGA (31x31)
LFX1200EB-03F900C Related Parts
LFX1200B-04F900C
LFX1200B-04F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200B-05F900C
LFX1200B-05F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200C-03F900C
LFX1200C-03F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200C-04F900C
LFX1200C-04F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200EB-05F900C
LFX1200EB-05F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200EC-03F900C
LFX1200EC-03F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200EC-03F900I
LFX1200EC-03F900I
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200EC-04F900C
LFX1200EC-04F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX125EB-03F256C
LFX125EB-03F256C
Lattice Semiconductor
IC FPGA 160 I/O 256FBGA
LFX125EB-03F256I
LFX125EB-03F256I
Lattice Semiconductor
IC FPGA 160 I/O 256FBGA
LFX125EB-03FN256C
LFX125EB-03FN256C
Lattice Semiconductor
IC FPGA 160 I/O 256FBGA
LFX125EB-03FN256I
LFX125EB-03FN256I
Lattice Semiconductor
IC FPGA 160 I/O 256FBGA
LFX1200EB-03F900C Compare Parts
  • LFX1200EB-03F900C vs LFXP6E-5T144C
  • LFX1200EB-03F900C vs LFXP6E-5QN208C
  • LFX1200EB-03F900C vs LFXP6E-5Q208C
  • LFX1200EB-03F900C vs LFXP6E-5FN256C
  • LFX1200EB-03F900C vs LFXP6E-5F256C
  • LFX1200EB-03F900C vs LFXP6E-4TN144I
  • LFX1200EB-03F900C vs LFXP6E-4TN144C
  • LFX1200EB-03F900C vs LFXP6E-4T144I
  • LFX1200EB-03F900C vs LFXP6E-4T144C
  • LFX1200EB-03F900C vs LFXP6E-4QN208I
  • LFX1200EB-03F900C vs LFXP6E-4QN208C
  • LFX1200EB-03F900C vs LFXP6E-4Q208I
  • LFX1200EB-03F900C vs LFXP6E-4Q208C
  • LFX1200EB-03F900C vs LFXP6E-4FN256I
  • LFX1200EB-03F900C vs LFXP6E-4FN256C
  • LFX1200EB-03F900C vs LFXP6E-4F256I
  • LFX1200EB-03F900C vs LFXP6E-4F256C
  • LFX1200EB-03F900C vs LFXP6E-3TN144I
  • LFX1200EB-03F900C vs LFXP6E-3TN144C
  • LFX1200EB-03F900C vs LFXP6E-3T144I
  • LFX1200EB-03F900C vs LFXP6E-3T144C
  • LFX1200EB-03F900C vs LFXP6E-3QN208I
  • LFX1200EB-03F900C vs LFXP6E-3QN208C
  • LFX1200EB-03F900C vs LFXP6E-3Q208I
  • LFX1200EB-03F900C vs LFXP6E-3Q208C
  • LFX1200EB-03F900C vs LFXP6E-3FN256I
  • LFX1200EB-03F900C vs LFXP6E-3FN256C
  • LFX1200EB-03F900C vs LFXP6E-3F256I
  • LFX1200EB-03F900C vs LFXP6E-3F256C
  • LFX1200EB-03F900C vs LFXP6C-5TN144C
  • LFX1200EB-03F900C vs LFXP6C-5T144C
  • LFX1200EB-03F900C vs LFXP6C-5QN208C
  • LFX1200EB-03F900C vs LFXP6C-5Q208C
  • LFX1200EB-03F900C vs LFXP6C-5FN256C
  • LFX1200EB-03F900C vs LFXP6C-5F256C
  • LFX1200EB-03F900C vs LFXP6C-4TN144I
  • LFX1200EB-03F900C vs LFXP6C-4TN144C
  • LFX1200EB-03F900C vs LFXP6C-4T144I
  • LFX1200EB-03F900C vs LFXP6C-4T144C
  • LFX1200EB-03F900C vs LFXP6C-4QN208I
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.