LFX1200EB-03F900C
LFX1200EB-03F900C
Obsolete
Description:  IC FPGA 496 I/O 900FBGA
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 18300
LFX1200EB-03F900C vs LFXP6C-5F256C
Series
ispXPGA
XP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
15376
6000
Total RAM Bits
423936
73728
Number of I/O
496
188
Number of Gates
1250000
-
Voltage - Supply
2.3V ~ 3.6V
1.71V ~ 3.465V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
900-BBGA
256-BGA
Supplier Device Package
900-FPBGA (31x31)
256-FPBGA (17x17)