Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Lattice Semiconductor LFX1200EB-03F900C
LFX1200EB-03F900C
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 496 I/O 900FBGA
Manufacturer:
Lattice Semiconductor
Datasheet:
LFX1200EB-03F900C Datasheet
History Price: Obsolete
In Stock: 18300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LFX1200EB-03F900C vs LFXP6E-3F256I
Part No
LFX1200EB-03F900C
LFXP6E-3F256I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
ispXPGA
XP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
15376
6000
Total RAM Bits
423936
73728
Number of I/O
496
188
Number of Gates
1250000
-
Voltage - Supply
2.3V ~ 3.6V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
900-BBGA
256-BGA
Supplier Device Package
900-FPBGA (31x31)
256-FPBGA (17x17)