KTB8331EEDAA-TR
KTB8331EEDAA-TR
Active
Description:  3A, 2.4MHZ, LOW-VOLTAGE, I2C PRO
Manufacturer:  Kinetic Technologies
History Price: $0.93000
In Stock: 12500
KTB8331EEDAA-TR Specification
Specification
Part No
KTB8331EEDAA-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Programmable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
3.35V
Current - Output
3A
Frequency - Switching
2.4MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
15-WFBGA, WLCSP
Supplier Device Package
15-WLCSP (1.34x2.05)
KTB8331EEDAA-TR Related Parts
KTB1100EYAA-TE
KTB1100EYAA-TE
Kinetic Technologies
15W FLYBACK REGULATOR WITH DIGIT
KTB8331AEDAA-TR
KTB8331AEDAA-TR
Kinetic Technologies
3A, 2.4MHZ, LOW-VOLTAGE, I2C PRO
KTB8331DEDAA-TR
KTB8331DEDAA-TR
Kinetic Technologies
3A, 2.4MHZ, LOW-VOLTAGE, I2C PRO
KTB8331GEDAA-TR
KTB8331GEDAA-TR
Kinetic Technologies
3A, 2.4MHZ, LOW-VOLTAGE, I2C PRO
KTB8370AEIB-5C-TR
KTB8370AEIB-5C-TR
Kinetic Technologies
4.7V TO 17V INPUT, 5A SYNCHRONOU
KTB8370BEIB-5C-TR
KTB8370BEIB-5C-TR
Kinetic Technologies
4.7V TO 17V INPUT, 5A SYNCHRONOU
KTB8370CEIB-5C-TR
KTB8370CEIB-5C-TR
Kinetic Technologies
4.7V TO 17V INPUT, 5A SYNCHRONOU
KTB8331EEDAA-TR Compare Parts
  • KTB8331EEDAA-TR vs KTB8370BEIB-5C-TR
  • KTB8331EEDAA-TR vs KTB8370AEIB-5C-TR
  • KTB8331EEDAA-TR vs KTB8331GEDAA-TR
  • KTB8331EEDAA-TR vs KTB8331DEDAA-TR
  • KTB8331EEDAA-TR vs KTB8331AEDAA-TR
  • KTB8331EEDAA-TR vs KTB1100EYAA-TE
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store