Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Kinetic Technologies KTB8331EEDAA-TR
KTB8331EEDAA-TR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
3A, 2.4MHZ, LOW-VOLTAGE, I2C PRO
Manufacturer:
Kinetic Technologies
Datasheet:
KTB8331EEDAA-TR Datasheet
History Price: $0.93000
In Stock: 12500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KTB8331EEDAA-TR vs KTB8331GEDAA-TR
Part No
KTB8331EEDAA-TR
KTB8331GEDAA-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Kinetic Technologies
Kinetic Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
3.35V
3.35V
Current - Output
3A
3A
Frequency - Switching
2.4MHz
2.4MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-WFBGA, WLCSP
15-WFBGA, WLCSP
Supplier Device Package
15-WLCSP (1.34x2.05)
15-WLCSP (1.34x2.05)