KTB8331EEDAA-TR
KTB8331EEDAA-TR
Active
Description:  3A, 2.4MHZ, LOW-VOLTAGE, I2C PRO
Manufacturer:  Kinetic Technologies
History Price: $0.93000
In Stock: 12500
KTB8331EEDAA-TR vs KTB8370BEIB-5C-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
4.7V
Voltage - Input (Max)
5.5V
17V
Voltage - Output (Min/Fixed)
0.6V
3.3V
Voltage - Output (Max)
3.35V
-
Current - Output
3A
5A
Frequency - Switching
2.4MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-WFBGA, WLCSP
20-WFBGA, WLCSP
Supplier Device Package
15-WLCSP (1.34x2.05)
20-WLCSP (1.75x2.06)