Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS62WV5128EBLL-45TLI-TR
IS62WV5128EBLL-45TLI-TR
Active
Memory
Description:
IC SRAM 4MBIT PARALLEL 32TSOP I
Manufacturer:
ISSI
Datasheet:
IS62WV5128EBLL-45TLI-TR Datasheet
History Price: $2.64704
In Stock: 40100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS62WV5128EBLL-45TLI-TR Specification
Specification
Part No
IS62WV5128EBLL-45TLI-TR
Category
Memory
Manufacturer
ISSI
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
4Mbit
Memory Organization
512K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
45ns
Access Time
45 ns
Voltage - Supply
2.2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
32-TSOP I
IS62WV5128EBLL-45TLI-TR PDF Datasheet
IS62WV5128EBLL-45TLI-TR Datasheet
Click and Download: IS62WV5128EBLL-45TLI-TR Datasheet
IS62WV5128EBLL-45TLI-TR Related Parts
IS61C1024-15JI
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12HLI
ISSI
IC SRAM 1MBIT PARALLEL 32STSOP I
IS61C1024AL-12HLI-TR
ISSI
IC SRAM 1MBIT PARALLEL 32STSOP I
IS61C1024AL-12JLI
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12JLI-TR
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12KI
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12KI-TR
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12KLI
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12KLI-TR
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12TI
ISSI
IC SRAM 1MBIT PARALLEL 32TSOP I
IS61C1024AL-12TI-TR
ISSI
IC SRAM 1MBIT PARALLEL 32TSOP I
IS61C1024AL-12TLI
ISSI
IC SRAM 1MBIT PARALLEL 32TSOP I
IS62WV5128EBLL-45TLI-TR Compare Parts
IS62WV5128EBLL-45TLI-TR vs IS67WVC4M16ALL-7010BLA-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVO8M8DBLL-166BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVO8M8DALL-200BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVO32M8DBLL-166BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVO32M8DALL-200BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVO16M8DBLL-133BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVO16M8DALL-200BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVH8M8BLL-100B1LI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVH8M8BLL-100B1LI
IS62WV5128EBLL-45TLI-TR vs IS66WVH8M8ALL-166B1LI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVH8M8ALL-166B1LI
IS62WV5128EBLL-45TLI-TR vs IS66WVH16M8DBLL-100B1LI
IS62WV5128EBLL-45TLI-TR vs IS66WVH16M8DALL-166B1LI
IS62WV5128EBLL-45TLI-TR vs IS66WVH16M8BLL-100B1LI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVH16M8ALL-166B1LI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16TBLL-70BLI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16TBLL-70BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16ECLL-70BLI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16ECLL-70BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16EBLL-70BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16EBLL-55BLI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16EBLL-55BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16EALL-70BLI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16EALL-70BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16BLL-70BLI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16BLL-70BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16ALL-70BLI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16ALL-70BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16ALL-7010BLI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVE4M16ALL-7010BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE2M16TCLL-70BLI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVE2M16TCLL-70BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE2M16ECLL-70BLI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVE2M16ECLL-70BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE2M16EBLL-70BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE2M16EBLL-55BLI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVE2M16EBLL-55BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE2M16EALL-70BLI-TR
IS62WV5128EBLL-45TLI-TR vs IS66WVE2M16EALL-70BLI
IS62WV5128EBLL-45TLI-TR vs IS66WVE2M16DBLL-70BLI-TR
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad