IS62WV5128EBLL-45TLI-TR
IS62WV5128EBLL-45TLI-TR
Active
Description:  IC SRAM 4MBIT PARALLEL 32TSOP I
Manufacturer:  ISSI
History Price: $2.64704
In Stock: 4000
IS62WV5128EBLL-45TLI-TR vs IS66WVE2M16EBLL-70BLI
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Asynchronous
PSRAM (Pseudo SRAM)
Memory Size
4Mbit
32Mbit
Memory Organization
512K x 8
2M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
45ns
70ns
Access Time
45 ns
70 ns
Voltage - Supply
2.2V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TFSOP (0.724", 18.40mm Width)
48-TFBGA
Supplier Device Package
32-TSOP I
48-TFBGA (6x8)