IS62WV5128EBLL-45TLI-TR
IS62WV5128EBLL-45TLI-TR
Active
Description:  IC SRAM 4MBIT PARALLEL 32TSOP I
Manufacturer:  ISSI
History Price: $2.64704
In Stock: 4000
IS62WV5128EBLL-45TLI-TR vs IS66WVH8M8ALL-166B1LI
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Asynchronous
PSRAM (Pseudo SRAM)
Memory Size
4Mbit
64Mbit
Memory Organization
512K x 8
8M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
166 MHz
Write Cycle Time - Word, Page
45ns
36ns
Access Time
45 ns
36 ns
Voltage - Supply
2.2V ~ 3.6V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TFSOP (0.724", 18.40mm Width)
24-TBGA
Supplier Device Package
32-TSOP I
24-TFBGA (6x8)