IS41C16100C-50TLI-TR
IS41C16100C-50TLI-TR
Obsolete
Description:  IC DRAM 16MBIT PAR 50TSOP II
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 18300
IS41C16100C-50TLI-TR Specification
Specification
Part No
IS41C16100C-50TLI-TR
Category
Memory
Manufacturer
ISSI
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
DRAM - EDO
Memory Size
16Mbit
Memory Organization
1M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
25 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
50-TSOP (0.400", 10.16mm Width), 44 Leads
Supplier Device Package
50-TSOP II
IS41C16100C-50TLI-TR PDF Datasheet
IS41C16100C-50TLI-TR Related Parts
IS41C16100C-50KLI
IS41C16100C-50KLI
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16100C-50KLI-TR
IS41C16100C-50KLI-TR
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16100C-50TI
IS41C16100C-50TI
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16100C-50TI-TR
IS41C16100C-50TI-TR
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16100C-50TLI
IS41C16100C-50TLI
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16105C-50KLI
IS41C16105C-50KLI
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16105C-50KLI-TR
IS41C16105C-50KLI-TR
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16105C-50TI
IS41C16105C-50TI
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16105C-50TI-TR
IS41C16105C-50TI-TR
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16105C-50TLI
IS41C16105C-50TLI
ISSI
IC DRAM 16MBIT PAR 54TSOP II
IS41C16105C-50TLI-TR
IS41C16105C-50TLI-TR
ISSI
IC DRAM 16MBIT PAR 54TSOP II
IS41C16256C-35TLI
IS41C16256C-35TLI
ISSI
IC DRAM 4MBIT PARALLEL 40TSOP
IS41C16100C-50TLI-TR Description
The ISSI IS41C16100C-50TLI-TR is a high-performance, low-power CMOS dynamic random-access memory (DRAM) chip designed for various applications, including consumer electronics, telecommunications, and computing devices. Below is a detailed overview of its specifications and features.

## Overview

The IS41C16100C-50TLI-TR is a 16 Megabit (Mb) DRAM organized as 1 Megabyte (MB) x 16 bits. It is built using advanced CMOS technology, which allows for lower power consumption and higher performance compared to older DRAM technologies. This chip is particularly suitable for applications requiring high-speed data access and efficient power management.

## Key Specifications

1. Memory Density:
- 16 Megabits (Mb) or 2 Megabytes (MB)

2. Organization:
- 1 Megabyte x 16 bits

3. Access Time:
- 50 ns (nanoseconds) for read and write operations

4. Operating Voltage:
- VDD: 3.0V to 3.6V
- VSS: Ground

5. Power Consumption:
- Active Power: 60 mA (typical)
- Standby Power: 1 mA (typical)
- Refresh Power: 20 mA (typical)

6. Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C

7. Refresh Cycle:
- 64 ms (milliseconds) refresh cycle time

8. Package Type:
- 44-pin TSOP II (Thin Small Outline Package)

9. Data Rate:
- 66 MHz (maximum)

10. Input/Output Configuration:
- 16-bit data bus for simultaneous read/write operations

## Features

- Low Power Consumption: The IS41C16100C-50TLI-TR is designed for low power operation, making it ideal for battery-powered devices and applications where energy efficiency is critical.

- High-Speed Performance: With a fast access time of 50 ns, this DRAM chip can handle high-speed data processing, which is essential for modern computing applications.

- Easy Integration: The 44-pin TSOP II package allows for easy integration into various circuit designs, making it a versatile choice for manufacturers.

- Robust Reliability: The chip is designed to operate reliably across a wide temperature range, making it suitable for both commercial and industrial applications.

- Multiple Bank Architecture: The IS41C16100C-50TLI-TR supports multiple bank operations, allowing for efficient data management and improved performance in multitasking environments.

## Applications

The ISSI IS41C16100C-50TLI-TR is suitable for a wide range of applications, including:

- Consumer electronics (e.g., televisions, gaming consoles)
- Telecommunications equipment
- Networking devices
- Industrial automation systems
- Computing devices (e.g., laptops, desktops)

## Conclusion

The ISSI IS41C16100C-50TLI-TR is a reliable and efficient DRAM solution that meets the demands of modern electronic applications. With its low power consumption, high-speed performance, and robust design, it is an excellent choice for manufacturers looking to enhance the performance of their products while maintaining energy efficiency.
IS41C16100C-50TLI-TR Compare Parts
  • IS41C16100C-50TLI-TR vs IS49RL36160A-107EBL
  • IS41C16100C-50TLI-TR vs IS49RL36160A-093FBLI
  • IS41C16100C-50TLI-TR vs IS49RL36160A-093FBL
  • IS41C16100C-50TLI-TR vs IS49RL36160A-093EBLI
  • IS41C16100C-50TLI-TR vs IS49RL36160A-093EBL
  • IS41C16100C-50TLI-TR vs IS49RL36160-125EBLI
  • IS41C16100C-50TLI-TR vs IS49RL36160-125EBL
  • IS41C16100C-50TLI-TR vs IS49RL36160-125BLI
  • IS41C16100C-50TLI-TR vs IS49RL36160-125BL
  • IS41C16100C-50TLI-TR vs IS49RL36160-107EBLI
  • IS41C16100C-50TLI-TR vs IS49RL36160-107EBL
  • IS41C16100C-50TLI-TR vs IS49RL36160-107BLI
  • IS41C16100C-50TLI-TR vs IS49RL36160-107BL
  • IS41C16100C-50TLI-TR vs IS49RL36160-093EBLI
  • IS41C16100C-50TLI-TR vs IS49RL36160-093EBL
  • IS41C16100C-50TLI-TR vs IS49RL36160-093BLI
  • IS41C16100C-50TLI-TR vs IS49RL36160-093BL
  • IS41C16100C-50TLI-TR vs IS49RL18320A-107EBLI
  • IS41C16100C-50TLI-TR vs IS49RL18320A-107EBL
  • IS41C16100C-50TLI-TR vs IS49RL18320A-093EBLI
  • IS41C16100C-50TLI-TR vs IS49RL18320A-093EBL
  • IS41C16100C-50TLI-TR vs IS49RL18320-125EBLI
  • IS41C16100C-50TLI-TR vs IS49RL18320-125EBL
  • IS41C16100C-50TLI-TR vs IS49RL18320-125BLI
  • IS41C16100C-50TLI-TR vs IS49RL18320-125BL
  • IS41C16100C-50TLI-TR vs IS49RL18320-107EBLI
  • IS41C16100C-50TLI-TR vs IS49RL18320-107EBL
  • IS41C16100C-50TLI-TR vs IS49RL18320-107BLI
  • IS41C16100C-50TLI-TR vs IS49RL18320-107BL
  • IS41C16100C-50TLI-TR vs IS49RL18320-093EBLI
  • IS41C16100C-50TLI-TR vs IS49RL18320-093EBL
  • IS41C16100C-50TLI-TR vs IS49RL18320-093BLI
  • IS41C16100C-50TLI-TR vs IS49RL18320-093BL
  • IS41C16100C-50TLI-TR vs IS49NLS96400A-33WBL
  • IS41C16100C-50TLI-TR vs IS49NLS96400A-25WBL
  • IS41C16100C-50TLI-TR vs IS49NLS96400-33BLI
  • IS41C16100C-50TLI-TR vs IS49NLS96400-33BL
  • IS41C16100C-50TLI-TR vs IS49NLS96400-33BI
  • IS41C16100C-50TLI-TR vs IS49NLS96400-33B
  • IS41C16100C-50TLI-TR vs IS49NLS96400-25BLI
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.