IS41C16100C-50TLI-TR
IS41C16100C-50TLI-TR
Obsolete
Description:  IC DRAM 16MBIT PAR 50TSOP II
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 32000
IS41C16100C-50TLI-TR vs IS49NLS96400-33BLI
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
DRAM - EDO
RLDRAM 2
Memory Size
16Mbit
576Mbit
Memory Organization
1M x 16
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
-
300 MHz
Write Cycle Time - Word, Page
-
-
Access Time
25 ns
20 ns
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
50-TSOP (0.400", 10.16mm Width), 44 Leads
144-TFBGA
Supplier Device Package
50-TSOP II
144-FCBGA (11x18.5)