Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS41C16100C-50TLI-TR
IS41C16100C-50TLI-TR
Obsolete
Memory
Description:
IC DRAM 16MBIT PAR 50TSOP II
Manufacturer:
ISSI
Datasheet:
IS41C16100C-50TLI-TR Datasheet
History Price: Obsolete
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS41C16100C-50TLI-TR vs IS49RL36160A-107EBL
Part No
IS41C16100C-50TLI-TR
IS49RL36160A-107EBL
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
DRAM - EDO
RLDRAM 3
Memory Size
16Mbit
576Mbit
Memory Organization
1M x 16
16M x 36
Memory Interface
Parallel
Parallel
Clock Frequency
-
933 MHz
Write Cycle Time - Word, Page
-
-
Access Time
25 ns
7.5 ns
Voltage - Supply
4.5V ~ 5.5V
1.28V ~ 1.42V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
50-TSOP (0.400", 10.16mm Width), 44 Leads
168-LBGA
Supplier Device Package
50-TSOP II
168-FBGA (13.5x13.5)