ISL6414IR
ISL6414IR
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Intersil
Datasheet:   ISL6414IR Datasheet
History Price: $0.94000
In Stock: 13000
ISL6414IR vs ISL9021IRUJZ-T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
3
1
Voltage - Input (Max)
3.6V
5.5V
Voltage - Output (Min/Fixed)
1.8V, 2.84V, 2.84V
2.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.22V @ 200mA
0.25V @ 250mA
Current - Output
500mA, 300mA, 200mA
250mA
Current - Quiescent (Iq)
850 μA
50 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Enable, Reset
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
6-UFDFN
Supplier Device Package
16-QFN (4x4)
6-UTDFN (1.6x1.6)