DG413DY
DG413DY
Obsolete
Description:  IC SW SPST-NO/NCX4 35OHM 16SOIC
Manufacturer:  Intersil
Datasheet:   DG413DY Datasheet
History Price: $1.83000
In Stock: 4300
DG413DY Specification
Specification
Part No
DG413DY
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO/NC
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
4
On-State Resistance (Max)
35Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
5V ~ 44V
Voltage - Supply, Dual (V?
?V ~ 20V
Switch Time (Ton, Toff) (Max)
175ns, 145ns
-3db Bandwidth
-
Charge Injection
5pC
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
Current - Leakage (IS(off)) (Max)
250pA
Crosstalk
-85dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DG413DY PDF Datasheet
DG413DY Related Parts
DG401AK/883
DG401AK/883
Harris Corporation
IC SW SPST-NCX2 45OHM 16CERDIP
DG401AK/883B
DG401AK/883B
Maxim Integrated
IC SWITCH SPST-NOX2 30OHM 16CDIP
DG401BDJ
DG401BDJ
Vishay
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401BDJ-E3
DG401BDJ-E3
Vishay
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401BDY
DG401BDY
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401BDY-E3
DG401BDY-E3
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401BDY-T1
DG401BDY-T1
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401BDY-T1-E3
DG401BDY-T1-E3
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401CJ
DG401CJ
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401CJ+
DG401CJ+
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401CY
DG401CY
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401CY+
DG401CY+
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG413DY Description

## Overview of Vishay DG413DY

The Vishay DG413DY is a quad single-pole single-throw (SPST) analog switch designed for use in a variety of signal routing and switching applications. It is part of the DG400 series, known for offering low on-resistance, low power consumption, and high performance. This CMOS switch offers excellent linearity and is ideal for switching both analog and digital signals, making it suitable for a wide range of applications, including audio systems, communications, and measurement equipment.

The device features four independent SPST switches, each of which can handle a wide input voltage range, making it flexible for many different systems. The DG413DY offers low voltage operation, ideal for low-voltage logic systems, with high switching speed and low total harmonic distortion (THD). It is packaged in a 16-pin Dual In-line Package (DIP), making it suitable for both through-hole and surface-mount applications.

## Key Features

* Quad SPST Switch: The device integrates four individual SPST switches in a single package, making it useful for signal routing in multi-channel systems.
* Low On-Resistance (Rds(on)): The on-resistance is typically 50 Ω at 5V, ensuring minimal signal loss and high fidelity for both analog and digital signals.
* High Switching Speed: The DG413DY provides fast switching times, with typical switching times of 40 ns for on to off transitions, making it suitable for high-speed applications.
* Wide Operating Voltage Range: It operates within a supply voltage range of ±5V to ±15V, making it versatile for use in different types of systems, from low-voltage logic to higher voltage industrial equipment.
* Low Power Consumption: This switch features low power dissipation, which is particularly beneficial for portable or battery-powered devices.
* Break-Before-Make Switching: The device utilizes break-before-make switching, ensuring that only one path is active at any time, thus avoiding short circuits during switching transitions.
* Low Total Harmonic Distortion (THD): The DG413DY is designed to maintain high signal integrity with low distortion, making it suitable for audio and high-fidelity signal applications.
* Wide Temperature Range: The device operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in various environments, including industrial and automotive applications.

## Specifications

* Switch Type: Single-Pole Single-Throw (SPST)
* Number of Switches: 4 independent SPST switches
* Switching Time (tON/tOFF):

* 40 ns (typical)
* On-Resistance (Rds(on)):

* 50 Ω (typical)
* 100 Ω (max) at 5V
* Supply Voltage:

* ±5V to ±15V (typical)
* Single Supply: +5V to +30V
* Input Voltage Range:

* 0V to Vdd
* Maximum Vds: ±20V
* Leakage Current (ILeak):

* < 1nA (at Vds = ±15V)
* Total Harmonic Distortion (THD):

* < 0.5% at 1 kHz
* Control Logic:

* CMOS compatible
* Low control voltage: 0V to 3.6V for logic high/low states
* Package:

* 16-pin DIP
* Surface-Mount (SMD) options available
* Temperature Range:

* Operating Temperature: -40°C to +85°C
* Storage Temperature: -65°C to +150°C
* Package Types:

* DIP-16
* SOIC-16
* TSSOP-16

## Performance Characteristics

* On-Resistance (Rds(on)): The low on-resistance is one of the most important performance characteristics of the DG413DY. It ensures that signal degradation is minimized, making the switch suitable for precision applications such as audio switching, test equipment, and communications systems. The 50 Ω (typical) resistance allows for minimal loss of signal strength, which is critical for high-fidelity signal routing.

* Switching Speed: The DG413DY exhibits fast switching performance with a typical switching time of 40 ns. This enables the device to be used in high-speed applications where fast transitions between signal paths are required. The break-before-make mechanism ensures that no short circuits occur during switching, which is essential in maintaining system reliability.

* Leakage Current: The leakage current of the DG413DY is extremely low, typically < 1nA at ±15V, making it an ideal choice for high-precision analog systems where even small leakage currents can impact the signal integrity.

* Control Logic: The DG413DY uses CMOS logic for control, meaning it can be easily driven by standard CMOS circuits or low-voltage logic systems. It operates with low input voltages, making it compatible with modern low-voltage systems and digital circuits.

* Total Harmonic Distortion (THD): The DG413DY offers low total harmonic distortion, making it an ideal switch for audio and video applications where maintaining signal integrity is paramount. With a THD of less than 0.5%, it ensures high-fidelity performance in applications like audio routing, signal switching, and sensitive measurement systems.

## Applications

The Vishay DG413DY is a versatile analog switch with applications across a wide range of industries, including:

* Audio Systems: The DG413DY is commonly used in audio equipment for signal routing, volume control, and audio path switching. Its low on-resistance and low THD make it ideal for high-quality audio applications where signal integrity is crucial.
* Telecommunications: The switch is used in telecom systems for signal routing in communication circuits, where the ability to switch analog and digital signals quickly and reliably is essential.
* Measurement Equipment: The DG413DY is employed in measurement systems for switching signals and routing analog signals between different measurement points. Its low leakage current and fast switching speed make it well-suited for precision testing applications.
* Signal Routing: The device is used in a variety of signal routing applications, where analog signal integrity and low power consumption are needed. This includes video switching, RF systems, and data acquisition systems.
* Industrial Control Systems: The DG413DY is used in industrial systems for signal switching between sensors, actuators, and control units, where low power dissipation and high reliability are required.
* Consumer Electronics: The switch is ideal for consumer electronics such as audio-video receivers, mixers, and home theater systems, where signal routing is required between various inputs and outputs.

## Advantages

* Low On-Resistance: The 50 Ω on-resistance ensures minimal signal degradation, which is crucial for high-fidelity applications like audio switching and video routing.
* Fast Switching: The 40 ns switching time enables fast transitions, ideal for high-speed systems.
* Break-Before-Make: Prevents short circuits during switching, ensuring the safety and stability of the system.
* Low Leakage Current: At < 1nA, the leakage current is negligible, making it suitable for precision analog and low-power systems.
* Wide Operating Voltage Range: It supports a wide range of voltages from ±5V to ±15V, allowing flexibility for use in various systems.
* High Reliability: The wide temperature range and low power consumption ensure the device can operate reliably in diverse environments, including industrial and automotive settings.

## Conclusion

The Vishay DG413DY is a high-performance analog switch designed for precision applications requiring low resistance, low distortion, and fast switching. It is ideal for signal routing in a variety of applications, including audio systems, telecommunications, measurement equipment, and consumer electronics. With its low on-resistance, low THD, and fast switching speed, it is a versatile and reliable choice for both analog and digital signal switching tasks. Its high signal integrity and low power consumption make it an excellent fit for a wide range of modern electronic systems.
DG413DY Compare Parts
  • DG413DY vs DG470EY-T1-E3
  • DG413DY vs DG470EQ-T1-E3
  • DG413DY vs DG469EY-T1-E3
  • DG413DY vs DG469EQ-T1-E3
  • DG413DY vs DG468DV-T1-E3
  • DG413DY vs DG467DV-T1-E3
  • DG413DY vs DG459DJ-E3
  • DG413DY vs DG459DJ
  • DG413DY vs DG4599EDL-T1-GE3
  • DG413DY vs DG4599DL-T1-E3-HF
  • DG413DY vs DG4599DL-T1-E3
  • DG413DY vs DG458DJ-E3
  • DG413DY vs DG458DJ
  • DG413DY vs DG456EY-T1-E3
  • DG413DY vs DG456EQ-T1-E3
  • DG413DY vs DG455EY-T1-E3
  • DG413DY vs DG455EQ-T1-E3
  • DG413DY vs DG454EY-T1-E3
  • DG413DY vs DG454EQ-T1-E3
  • DG413DY vs DG453EY-T1-E3
  • DG413DY vs DG453EQ-T1-E3
  • DG413DY vs DG452EY-T1-E3
  • DG413DY vs DG452EQ-T1-E3
  • DG413DY vs DG451EY-T1-E3
  • DG413DY vs DG451EQ-T1-E3
  • DG413DY vs DG449DS-T1-E3
  • DG413DY vs DG448DV-T1-E3
  • DG413DY vs DG447DV-T1-E3
  • DG413DY vs DG445ETE+
  • DG413DY vs DG445DYZ-T
  • DG413DY vs DG445DYZ
  • DG413DY vs DG445DY-T1-E3
  • DG413DY vs DG445DY-T1
  • DG413DY vs DG445DY-T
  • DG413DY vs DG445DY-E3
  • DG413DY vs DG445DY+T
  • DG413DY vs DG445DY+
  • DG413DY vs DG445DY
  • DG413DY vs DG445DY
  • DG413DY vs DG445DY
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.