DG413DY
DG413DY
Obsolete
Description:  IC SW SPST-NO/NCX4 35OHM 16SOIC
Manufacturer:  Intersil
Datasheet:   DG413DY Datasheet
History Price: $1.83000
In Stock: 4300
DG413DY vs DG448DV-T1-E3
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
SPST - NO/NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
1
On-State Resistance (Max)
35Ohm
25Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
5V ~ 44V
7V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 20V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
175ns, 145ns
130ns, 95ns
-3db Bandwidth
-
-
Charge Injection
5pC
10pC
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
8pF
Current - Leakage (IS(off)) (Max)
250pA
1nA
Crosstalk
-85dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
16-SOIC
6-TSOP