P80C557E4EFB/01,55
P80C557E4EFB/01,55
Obsolete
Description:  IC MCU 8BIT ROMLESS 80PQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 7100
P80C557E4EFB/01,55 Specification
Specification
Part No
P80C557E4EFB/01,55
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
80C
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
40
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-BQFP
Supplier Device Package
80-PQFP (14x20)
P80C557E4EFB/01,55 PDF Datasheet
P80C557E4EFB/01,55 Related Parts
P8039AHL
P8039AHL
Rochester Electronics
IC MCU 8BIT
P8041AH
P8041AH
Intel
8-BIT, MROM, 8048 CPU
P8042AH
P8042AH
Intel
8-BIT, MROM, 8048 CPU
P8044AH
P8044AH
Rochester Electronics
IC MCU 8BIT
P8044AH-G-RC0117
P8044AH-G-RC0117
Rochester Electronics
IC MCU
P8095BH
P8095BH
Rochester Electronics
IC MCU 16BIT
P80C151SB16
P80C151SB16
Intel
8-BIT, 80151 CPU, 16MHZ PDIP40
P80C31SBAA,512
P80C31SBAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C31SBBB,557
P80C31SBBB,557
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PQFP
P80C31SBPN,112
P80C31SBPN,112
NXP Semiconductors
IC MCU 8BIT ROMLESS 40DIP
P80C31SFAA
P80C31SFAA
Rochester Electronics
IC MCU 8BIT ROMLESS 44PLCC
P80C31SFAA,512
P80C31SFAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C557E4EFB/01,55 Compare Parts
  • P80C557E4EFB/01,55 vs P80CE598FFB/00,557
  • P80C557E4EFB/01,55 vs P80CE598FFB/00,518
  • P80C557E4EFB/01,55 vs P80C652EBA/04,518
  • P80C557E4EFB/01,55 vs P80C652EBA/04,512
  • P80C557E4EFB/01,55 vs P80C592FFA/00,518
  • P80C557E4EFB/01,55 vs P80C592FFA/00,512
  • P80C557E4EFB/01,55 vs P80C592FFA
  • P80C557E4EFB/01,55 vs P80C562EBA/02,512
  • P80C557E4EFB/01,55 vs P80C557E4EFB/01,51
  • P80C557E4EFB/01,55 vs P80C554SFBD,157
  • P80C557E4EFB/01,55 vs P80C554SBBD,157
  • P80C557E4EFB/01,55 vs P80C552IFA/08,512
  • P80C557E4EFB/01,55 vs P80C552IBA/08,518
  • P80C557E4EFB/01,55 vs P80C552IBA/08,512
  • P80C557E4EFB/01,55 vs P80C552IBA/08
  • P80C557E4EFB/01,55 vs P80C552EFB/08,557
  • P80C557E4EFB/01,55 vs P80C552EFA/08,518
  • P80C557E4EFB/01,55 vs P80C552EFA/08,512
  • P80C557E4EFB/01,55 vs P80C552EFA/08
  • P80C557E4EFB/01,55 vs P80C552EBB/08,557
  • P80C557E4EFB/01,55 vs P80C552EBB/08
  • P80C557E4EFB/01,55 vs P80C552EBA/08,518
  • P80C557E4EFB/01,55 vs P80C552EBA/08,512
  • P80C557E4EFB/01,55 vs P80C51RA+4A/G512
  • P80C557E4EFB/01,55 vs P80C51FA-4N,112
  • P80C557E4EFB/01,55 vs P80C51FA-4B557
  • P80C557E4EFB/01,55 vs P80C51FA-4B,557
  • P80C557E4EFB/01,55 vs P80C51FA-4A,512
  • P80C557E4EFB/01,55 vs P80C32X2FN,112
  • P80C557E4EFB/01,55 vs P80C32X2FN
  • P80C557E4EFB/01,55 vs P80C32X2FA,512
  • P80C557E4EFB/01,55 vs P80C32X2FA
  • P80C557E4EFB/01,55 vs P80C32X2BBD,157
  • P80C557E4EFB/01,55 vs P80C32X2BA,512
  • P80C557E4EFB/01,55 vs P80C32UFBB,557
  • P80C557E4EFB/01,55 vs P80C32UFAA,518
  • P80C557E4EFB/01,55 vs P80C32UFAA,512
  • P80C557E4EFB/01,55 vs P80C32UBPN,112
  • P80C557E4EFB/01,55 vs P80C32UBAA,518
  • P80C557E4EFB/01,55 vs P80C32UBAA,512
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!