P80C557E4EFB/01,55
P80C557E4EFB/01,55
Obsolete
Description:  IC MCU 8BIT ROMLESS 80PQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 7100
P80C557E4EFB/01,55 vs P80C592FFA
Series
80C
80C
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
EBI/EMI, I2C, UART/USART
CANbus, EBI/EMI, UART/USART
Peripherals
POR, PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
40
48
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
1K x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 8x10b
A/D 8x10b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
68-LCC (J-Lead)
Supplier Device Package
80-PQFP (14x20)
68-PLCC (24.18x24.18)