P80C557E4EFB/01,55
P80C557E4EFB/01,55
Obsolete
Description:  IC MCU 8BIT ROMLESS 80PQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 7100
P80C557E4EFB/01,55 vs P80C32X2FA
Series
80C
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
8051
-
Core Size
8-Bit
-
Speed
16MHz
-
Connectivity
EBI/EMI, I2C, UART/USART
-
Peripherals
POR, PWM, WDT
-
Number of I/O
40
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
1K x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
A/D 8x10b
-
Oscillator Type
External
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
80-BQFP
-
Supplier Device Package
80-PQFP (14x20)
-