EP1AGX35CF484I6N
EP1AGX35CF484I6N
Obsolete
Description:  IC FPGA 230 I/O 484FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 200
EP1AGX35CF484I6N Specification
Specification
Part No
EP1AGX35CF484I6N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Arria GX
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
1676
Number of Logic Elements/Cells
33520
Total RAM Bits
1348416
Number of I/O
230
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BBGA
Supplier Device Package
484-FBGA (23x23)
EP1AGX35CF484I6N PDF Datasheet
EP1AGX35CF484I6N Related Parts
EP1AGX20CF484C6
EP1AGX20CF484C6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484C6N
EP1AGX20CF484C6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6
EP1AGX20CF484I6
Altera
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6
EP1AGX20CF484I6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6N
EP1AGX20CF484I6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF780C6
EP1AGX20CF780C6
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780C6N
EP1AGX20CF780C6N
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780I6
EP1AGX20CF780I6
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780I6N
EP1AGX20CF780I6N
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX35CF484C6
EP1AGX35CF484C6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484C6N
EP1AGX35CF484C6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484I6
EP1AGX35CF484I6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484I6N Compare Parts
  • EP1AGX35CF484I6N vs EP1SGX40GF1020I6N
  • EP1AGX35CF484I6N vs EP1SGX40GF1020I6
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C7N
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C7N
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C7
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C7
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C6N
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C6BN
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C6B
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C6B
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C6
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C6
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C5N
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C5N
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C5
  • EP1AGX35CF484I6N vs EP1SGX40GF1020C5
  • EP1AGX35CF484I6N vs EP1SGX40DF1020I6N
  • EP1AGX35CF484I6N vs EP1SGX40DF1020I6N
  • EP1AGX35CF484I6N vs EP1SGX40DF1020C7N
  • EP1AGX35CF484I6N vs EP1SGX40DF1020C7N
  • EP1AGX35CF484I6N vs EP1SGX40DF1020C7
  • EP1AGX35CF484I6N vs EP1SGX40DF1020C7
  • EP1AGX35CF484I6N vs EP1SGX40DF1020C6N
  • EP1AGX35CF484I6N vs EP1SGX40DF1020C6BN
  • EP1AGX35CF484I6N vs EP1SGX40DF1020C6
  • EP1AGX35CF484I6N vs EP1SGX40DF1020C6
  • EP1AGX35CF484I6N vs EP1SGX40DF1020C5N
  • EP1AGX35CF484I6N vs EP1SGX40DF1020C5
  • EP1AGX35CF484I6N vs EP1SGX25FF1020I6N
  • EP1AGX35CF484I6N vs EP1SGX25FF1020I6N
  • EP1AGX35CF484I6N vs EP1SGX25FF1020I6
  • EP1AGX35CF484I6N vs EP1SGX25FF1020C7N
  • EP1AGX35CF484I6N vs EP1SGX25FF1020C7
  • EP1AGX35CF484I6N vs EP1SGX25FF1020C7
  • EP1AGX35CF484I6N vs EP1SGX25FF1020C6N
  • EP1AGX35CF484I6N vs EP1SGX25FF1020C6N
  • EP1AGX35CF484I6N vs EP1SGX25FF1020C6
  • EP1AGX35CF484I6N vs EP1SGX25FF1020C5N
  • EP1AGX35CF484I6N vs EP1SGX25FF1020C5
  • EP1AGX35CF484I6N vs EP1SGX25DF672I6N
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.