☰
EP1AGX20CF780I6
EP1AGX20CF780I6
Obsolete
Description:  IC FPGA 341 I/O 780FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 11405
EP1AGX20CF780I6 Specification
Specification
Part No
EP1AGX20CF780I6
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Arria GX
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
1079
Number of Logic Elements/Cells
21580
Total RAM Bits
1229184
Number of I/O
341
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
780-BBGA
Supplier Device Package
780-FBGA (29x29)
EP1AGX20CF780I6 PDF Datasheet
EP1AGX20CF780I6 Related Parts
EP1AGX20CF484C6
EP1AGX20CF484C6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484C6N
EP1AGX20CF484C6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6
EP1AGX20CF484I6
Altera
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6
EP1AGX20CF484I6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6N
EP1AGX20CF484I6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF780C6
EP1AGX20CF780C6
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780C6N
EP1AGX20CF780C6N
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780I6N
EP1AGX20CF780I6N
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX35CF484C6
EP1AGX35CF484C6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484C6N
EP1AGX35CF484C6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484I6
EP1AGX35CF484I6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484I6N
EP1AGX35CF484I6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF780I6 Description

The Intel EP1AGX20CF780I6 is a member of the Intel Agilex FPGA family, specifically designed for high-performance, low-power applications requiring high logic density, advanced signal processing, and high-speed transceiver integration. Built on Intel’s advanced 10 nm process technology, this device integrates programmable logic, embedded memory, DSP blocks, and high-speed transceivers in a single device. The EP1AGX20CF780I6 provides a platform for next-generation communications, data center acceleration, industrial control, and embedded computing applications, balancing high performance, low power, and flexible interfacing.

## Core Architecture

* FPGA Fabric: Agilex core with Intel HyperFlex architecture, optimized for high-speed, low-latency logic operations.
* Logic Elements: Approximately 1.15 million LEs, providing large-scale combinatorial and sequential logic capabilities.
* Configurable Logic Blocks: Each logic element includes a 6-input LUT, flip-flop, and carry chain for arithmetic, finite state machine, and combinatorial logic implementation.
* DSP Blocks: Embedded DSP slices support high-speed multiplication, accumulation, and signal processing tasks, suitable for communications and AI workloads.
* Embedded Memory: M20K blocks and distributed RAM enable high-bandwidth local storage and buffering for complex designs.
* Hierarchical Clocking: Global, regional, and local clock networks with phase alignment, PLLs, and low-skew routing for synchronous operation across the FPGA fabric.

The core architecture supports dense, high-speed logic designs with integrated memory and arithmetic resources.

## Electrical Characteristics

* Core Supply Voltage (VCCINT): 0.85 V typical for low-power, high-performance operation.
* I/O Supply Voltage (VCCIO): Supports multiple domains including 1.2 V, 1.8 V, 2.5 V, and 3.3 V.
* Input High Voltage (Vih): 0.7 × VCCIO typical.
* Input Low Voltage (Vil): 0.3 × VCCIO typical.
* Maximum Fabric Frequency: Internal logic paths support up to 1.2 GHz for optimized routing and DSP-intensive designs.
* Power Dissipation: Varies with logic utilization, switching activity, and transceiver operation; dynamic power is optimized through Intel’s low-power architecture.
* Operating Temperature: Industrial (-40°C to +100°C) and commercial (0°C to +85°C) grade variants available.

These electrical parameters enable robust, high-performance operation in diverse applications, including industrial and commercial environments.

## I/O and High-Speed Transceivers

* Total I/O Pins: Up to 780 pins available depending on package configuration.
* I/O Standards: Supports LVDS, LVCMOS, SSTL, HSTL, PCIe, and differential signaling standards for high-speed interfaces.
* High-Speed Transceivers: Multi-gigabit transceivers capable of 28.3 Gbps per lane with integrated CDR, pre-emphasis, and equalization features.
* I/O Flexibility: Programmable drive strength, slew rate, and on-chip termination to optimize signal integrity.
* Dedicated I/O Banks: Multiple voltage domains allow interfacing with legacy systems, high-speed memory, and mixed-signal devices.

The combination of flexible I/O and high-speed transceivers enables connectivity to high-bandwidth communication links and memory interfaces.

## Memory and DSP Features

* Embedded M20K RAM blocks for high-density local storage.
* Distributed RAM within logic elements for low-latency access.
* Dual-port and FIFO memory structures for asynchronous read/write operations and pipeline buffering.
* DSP Blocks: Optimized for 27×27-bit multiply-accumulate operations, supporting high-performance signal processing, filtering, and AI inference tasks.
* Integrated Memory Controllers: Support for DDR4, HBM, and QDR memory interfaces in high-speed, low-latency configurations.

Memory and DSP resources provide the capability for complex computational and signal processing workloads on-chip.

## Clocking and Timing

* PLLs: Multiple high-performance PLLs for clock multiplication, division, and jitter reduction.
* Global Clock Networks: Low-skew distribution for synchronous operation across the FPGA fabric.
* Multi-Clock Domain Support: Allows independent high-speed and low-speed clock domains with controlled latency and phase alignment.
* Clock Management: MMCM and PLLs provide precise clock phase control and deskew functionality for critical timing applications.
* Timing Closure: Supported by Intel Quartus Prime software with advanced synthesis, placement, and routing optimization tools.

The clocking infrastructure supports complex synchronous designs and high-speed transceiver operation.

## Thermal and Mechanical Specifications

* Package Type: F780 BGA with 780 solder balls, optimized for thermal performance and high-density routing.
* Package Dimensions: Compact form factor suitable for high-performance board designs.
* Thermal Resistance: Junction-to-ambient R_θJA depends on board layout and airflow; careful thermal management recommended for maximum utilization.
* Reflow and Assembly: Compatible with standard BGA reflow processes for automated PCB assembly.

The package ensures integration into high-density, thermally managed systems.

## Reliability and Protection Features

* ESD Protection: >2000 V HBM on all I/O pins.
* Voltage and Temperature Monitoring: On-chip sensors provide alerts for VCCIO, VCCINT, and die temperature conditions.
* Configuration Security: Supports AES-encrypted bitstreams for IP protection and secure FPGA configuration.
* Radiation Hardening: Industrial-grade variants with enhanced reliability available for harsh environments.
* Reprogrammable Architecture: Multiple configuration cycles supported for development and deployment.

These features ensure robust, secure, and reliable operation in demanding applications.

## Applications

* Data center acceleration for AI inference, network processing, and storage offload.
* High-bandwidth communications including 5G fronthaul, backhaul, and core networking.
* Industrial automation and motor control with high-speed DSP and memory requirements.
* High-performance test and measurement systems requiring deterministic timing.
* Video and image processing pipelines with integrated DSP and memory.
* Embedded computing in aerospace and defense systems requiring secure, reliable FPGA platforms.

The combination of high-density logic, high-speed transceivers, and advanced DSP and memory capabilities makes the EP1AGX20CF780I6 suitable for demanding next-generation applications.

## Summary

The Intel EP1AGX20CF780I6 is a high-performance Agilex FPGA featuring approximately 1.15 million logic elements, high-speed transceivers up to 28.3 Gbps, embedded memory blocks, and DSP slices optimized for signal processing and AI workloads. It supports multiple I/O voltage standards, flexible clocking with PLLs, and multiple clock domains. Supplied in a 780-ball F780 BGA package, the device operates across industrial and commercial temperature ranges, providing power-efficient, high-density, high-speed programmable logic for communications, data center acceleration, industrial, and embedded applications.
EP1AGX20CF780I6 Compare Parts
  • EP1AGX20CF780I6 vs EP1SGX40GF1020I6N
  • EP1AGX20CF780I6 vs EP1SGX40GF1020I6
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C7N
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C7N
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C7
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C7
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C6N
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C6BN
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C6B
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C6B
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C6
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C6
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C5N
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C5N
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C5
  • EP1AGX20CF780I6 vs EP1SGX40GF1020C5
  • EP1AGX20CF780I6 vs EP1SGX40DF1020I6N
  • EP1AGX20CF780I6 vs EP1SGX40DF1020I6N
  • EP1AGX20CF780I6 vs EP1SGX40DF1020C7N
  • EP1AGX20CF780I6 vs EP1SGX40DF1020C7N
  • EP1AGX20CF780I6 vs EP1SGX40DF1020C7
  • EP1AGX20CF780I6 vs EP1SGX40DF1020C7
  • EP1AGX20CF780I6 vs EP1SGX40DF1020C6N
  • EP1AGX20CF780I6 vs EP1SGX40DF1020C6BN
  • EP1AGX20CF780I6 vs EP1SGX40DF1020C6
  • EP1AGX20CF780I6 vs EP1SGX40DF1020C6
  • EP1AGX20CF780I6 vs EP1SGX40DF1020C5N
  • EP1AGX20CF780I6 vs EP1SGX40DF1020C5
  • EP1AGX20CF780I6 vs EP1SGX25FF1020I6N
  • EP1AGX20CF780I6 vs EP1SGX25FF1020I6N
  • EP1AGX20CF780I6 vs EP1SGX25FF1020I6
  • EP1AGX20CF780I6 vs EP1SGX25FF1020C7N
  • EP1AGX20CF780I6 vs EP1SGX25FF1020C7
  • EP1AGX20CF780I6 vs EP1SGX25FF1020C7
  • EP1AGX20CF780I6 vs EP1SGX25FF1020C6N
  • EP1AGX20CF780I6 vs EP1SGX25FF1020C6N
  • EP1AGX20CF780I6 vs EP1SGX25FF1020C6
  • EP1AGX20CF780I6 vs EP1SGX25FF1020C5N
  • EP1AGX20CF780I6 vs EP1SGX25FF1020C5
  • EP1AGX20CF780I6 vs EP1SGX25DF672I6N
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery