☰
EP1AGX20CF484I6
EP1AGX20CF484I6
Active
Description:  IC FPGA 230 I/O 484FBGA
Manufacturer:  Altera
History Price: Active
In Stock: 31360
EP1AGX20CF484I6 Specification
Specification
Part No
EP1AGX20CF484I6
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Altera
Series
Arria GX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
-
Total RAM Bits
-
Number of I/O
230
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BBGA
Supplier Device Package
484-FBGA (23x23)
EP1AGX20CF484I6 PDF Datasheet
EP1AGX20CF484I6 Related Parts
EP1AGX20CF484C6
EP1AGX20CF484C6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484C6N
EP1AGX20CF484C6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6N
EP1AGX20CF484I6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF780C6
EP1AGX20CF780C6
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780C6N
EP1AGX20CF780C6N
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780I6
EP1AGX20CF780I6
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780I6N
EP1AGX20CF780I6N
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX35CF484C6
EP1AGX35CF484C6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484C6N
EP1AGX35CF484C6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484I6
EP1AGX35CF484I6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484I6N
EP1AGX35CF484I6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35DF780C6
EP1AGX35DF780C6
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF484I6 Compare Parts
  • EP1AGX20CF484I6 vs EP1SGX40GF1020I6N
  • EP1AGX20CF484I6 vs EP1SGX40GF1020I6
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C7N
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C7N
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C7
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C7
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C6N
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C6BN
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C6B
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C6B
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C6
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C6
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C5N
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C5N
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C5
  • EP1AGX20CF484I6 vs EP1SGX40GF1020C5
  • EP1AGX20CF484I6 vs EP1SGX40DF1020I6N
  • EP1AGX20CF484I6 vs EP1SGX40DF1020I6N
  • EP1AGX20CF484I6 vs EP1SGX40DF1020C7N
  • EP1AGX20CF484I6 vs EP1SGX40DF1020C7N
  • EP1AGX20CF484I6 vs EP1SGX40DF1020C7
  • EP1AGX20CF484I6 vs EP1SGX40DF1020C7
  • EP1AGX20CF484I6 vs EP1SGX40DF1020C6N
  • EP1AGX20CF484I6 vs EP1SGX40DF1020C6BN
  • EP1AGX20CF484I6 vs EP1SGX40DF1020C6
  • EP1AGX20CF484I6 vs EP1SGX40DF1020C6
  • EP1AGX20CF484I6 vs EP1SGX40DF1020C5N
  • EP1AGX20CF484I6 vs EP1SGX40DF1020C5
  • EP1AGX20CF484I6 vs EP1SGX25FF1020I6N
  • EP1AGX20CF484I6 vs EP1SGX25FF1020I6N
  • EP1AGX20CF484I6 vs EP1SGX25FF1020I6
  • EP1AGX20CF484I6 vs EP1SGX25FF1020C7N
  • EP1AGX20CF484I6 vs EP1SGX25FF1020C7
  • EP1AGX20CF484I6 vs EP1SGX25FF1020C7
  • EP1AGX20CF484I6 vs EP1SGX25FF1020C6N
  • EP1AGX20CF484I6 vs EP1SGX25FF1020C6N
  • EP1AGX20CF484I6 vs EP1SGX25FF1020C6
  • EP1AGX20CF484I6 vs EP1SGX25FF1020C5N
  • EP1AGX20CF484I6 vs EP1SGX25FF1020C5
  • EP1AGX20CF484I6 vs EP1SGX25DF672I6N
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery