☰
A80188
A80188
Active
Description:  IC MPU IAPX86 8MHZ 68PGA
Manufacturer:  Intel
Datasheet:   A80188 Datasheet
History Price: $26.67000
In Stock: 11880
A80188 Specification
Specification
Part No
A80188
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
iAPX86
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80188
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
8MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
68-BPGA
A80188 PDF Datasheet
A80188 Related Parts
A8028610
A8028610
Intel
IC MPU IAPX86 10MHZ 68CPGA
A8028612
A8028612
Intel
IC MPU IAPX86 12MHZ 68CPGA
A80C188XL25
A80C188XL25
Intel
IC MPU I186 25MHZ 68CPGA
A80C286-12
A80C286-12
Rochester Electronics
MICROPROCESSOR, CMOS
A80286-8
A80286-8
Intel
IC MPU IAPX86 8MHZ 68CPGA
A80486DX2DA66
A80486DX2DA66
Intel
IC MPU INTEL486DX 66MHZ 168CPGA
A80486DX2SA66
A80486DX2SA66
Intel
IC MPU INTELDX2 66MHZ 168CPGA
A80860XP-40
A80860XP-40
Intel
IC MPU I860 XR 40MHZ 262CPGA
A80860XP-50
A80860XP-50
Intel
RISC MPU, 64-BIT, 50MHZ CPGA262
A80960HA40
A80960HA40
Intel
IC MPU 40MHZ 168CPGA
A80960HD66
A80960HD66
Intel
IC MPU 66MHZ 168CPGA
A80960HD80
A80960HD80
Intel
IC MPU I960 80MHZ 168CPGA
A80188 Description

The Intel A80188 is a high-performance, 16-bit microprocessor in the MCS-88 family, designed for embedded and industrial applications. It is a derivative of the Intel 80186, optimized for microcontroller-like applications with integrated peripherals, offering compact system design, high-speed operation, and flexible interfacing capabilities. The A80188 targets applications requiring real-time control, peripheral management, and efficient execution of control-oriented software.

## Architecture

* CPU Core: 16-bit architecture with integrated 80186 instruction set, backward compatible with 8086/8088 instructions
* Registers: 14 general-purpose registers, including AX, BX, CX, DX, SI, DI, BP, SP, and segment registers CS, DS, ES, SS
* Address Bus: 20-bit addressing, capable of addressing up to 1 MB memory directly
* Data Bus: 16-bit internal data bus, 8-bit external bus variant available
* ALU: 16-bit arithmetic and logic unit, supporting signed and unsigned operations, including addition, subtraction, multiplication, and division
* Instruction Set: Full 8086 instruction set plus additional instructions for efficient embedded control, including bit manipulation and fast I/O operations

## Integrated Peripherals

* Timers: Two programmable 16-bit timers for event counting, pulse width modulation, and periodic interrupts
* Interrupts: 8 vectored interrupts with programmable priority, supporting both edge and level-triggered events
* DMA Controller: Integrated direct memory access controller for high-speed data transfers without CPU intervention
* UART: Integrated serial communication interface supporting asynchronous communication
* Chip Select Lines: Configurable memory and I/O chip select signals for external device interfacing
* Watchdog Timer: Optional watchdog timer for system reliability and fail-safe operation

## Memory Interface

* Internal Addressing: 20-bit address bus enables direct access to up to 1 MB memory
* External Memory: Supports both ROM and RAM with byte or word access
* Segmented Memory Model: Code, data, and stack segments allow efficient use of the 1 MB address space
* Refresh Capability: Optional interface for external dynamic RAM refresh

## I/O Capabilities

* Port Configuration: Supports up to 64 I/O ports through integrated peripheral interface logic
* Address Decoding: Programmable chip select lines allow flexible connection of external peripherals
* Bit-Level Access: Supports byte and word operations on external devices, with atomic read-modify-write capability
* Interface Standards: Compatible with standard TTL levels, ensuring robust connectivity with peripheral devices

## Clocking and Performance

* Clock Frequency: Typically 8 MHz to 16 MHz depending on speed grade, with internal prefetch and pipelining for efficient instruction execution
* Instruction Cycle Timing: Most instructions execute in 1–3 clock cycles, optimized for embedded control
* Instruction Prefetch: Allows overlap of instruction fetch and execution, improving throughput
* Deterministic Timing: Supports real-time control applications with predictable instruction timing

## Power Management

* Supply Voltage: 5 V typical for core and I/O
* Power Dissipation: Varies with clock speed and peripheral activity; designed for low-power embedded applications
* Idle Modes: Support for CPU halt and wait states to reduce dynamic power consumption during inactivity

## Packaging and Physical Characteristics

* Package Types: Available in 68-pin PLCC and PGA packages for compact PCB design
* Thermal Range: Commercial (0°C to 70°C) and industrial (-40°C to 85°C) variants
* Pinout: Optimized for easy connection to memory, I/O devices, and clock circuitry
* RoHS Compliance: Packaging options compatible with modern environmental standards

## Applications

* Embedded Control Systems: Industrial controllers, instrumentation, and automation systems
* Communication Interfaces: Modems, terminal controllers, and serial data acquisition systems
* Peripheral Management: Efficient interfacing of sensors, actuators, and memory-mapped I/O devices
* Real-Time Systems: Timer-driven operations, event counting, and interrupt-based control
* Compact Systems: Integration of CPU, timers, UART, and DMA in a single chip reduces PCB complexity

The Intel A80188 offers a powerful combination of 16-bit processing, integrated peripherals, and flexible interfacing in a single microprocessor, making it highly suitable for embedded applications requiring real-time control, high-speed computation, and compact system design. Its integrated timers, DMA, and UART reduce the need for external components, enabling efficient and reliable embedded system implementation.
A80188 Compare Parts
  • A80188 vs A80C188XL25
  • A80188 vs A8028612
  • A80188 vs A8028610
  • A80188 vs A80C188XL20
  • A80188 vs A80960JF33
  • A80188 vs A80960JD50
  • A80188 vs A80960HT75
  • A80188 vs A80960HD80
  • A80188 vs A80960HD66
  • A80188 vs A80960HA40
  • A80188 vs A80860XP-50
  • A80188 vs A80860XP-40
  • A80188 vs A80486DX2SA66
  • A80188 vs A80486DX2DA66
  • A80188 vs A80286-8
  • A80188 vs A80386DXL-40
  • A80188 vs A80386DXL-33
  • A80188 vs A80386DXL-25
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller